NXP Semiconductors Embedded - Embedded - Microcontrollers - S9S12GN32F0CLF S9S12GN32F0CLF

Description
Manufacturer: NXP Win Source Part Number: 852531-S9S12GN32F0CL F Series: HCS12 Features: series Microcontroller IC Package: Tray Number of I/O: 40 Family Name: S9S12 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13566, 935317526557, S9S12GN32F0CLF-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 852531-S9S12GN32F0CL F Series: HCS12 Features: series Microcontroller IC Package: Tray Number of I/O: 40 Family Name: S9S12 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13566, 935317526557, S9S12GN32F0CLF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - S9S12GN32F0CLF - 852531-S9S12GN32F0CLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S9S12GN32F0CLF
852531-S9S12GN32F0CLF
Embedded - Embedded - Microcontrollers - S9S12GN32F0CLF 852531-S9S12GN32F0CLF
Manufacturer: NXP Win Source Part Number: 852531-S9S12GN32F0CL F Series: HCS12 Features: series Microcontroller IC Package: Tray Number of I/O: 40 Family Name: S9S12 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13566, 935317526557, S9S12GN32F0CLF-ND

Manufacturer: NXP
Win Source Part Number: 852531-S9S12GN32F0CLF
Series: HCS12
Features: series Microcontroller IC
Package: Tray
Number of I/O: 40
Family Name: S9S12
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13566, 935317526557, S9S12GN32F0CLF-ND

Buy Now Datasheet
Microcontrollers - 568-13566-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-13566-ND
Microcontrollers 568-13566-ND
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-S9S12GN32F0CLF
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-S9S12GN32F0CLF
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: S9S12GN32F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CLF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: S9S12GN32F0CLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S9S12GN32F0CLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - S9S12GN32F0CLF - Rochester Electronics
Newburyport, MA, United States
MC9S12G - GUPPY-16-bit MCU, 32KB Flash, 25MHz

MC9S12G - GUPPY-16-bit MCU, 32KB Flash, 25MHz

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
S9S12GN32F0CLF
16-bit Microcontrollers - MCU S9S12GN32F0CLF
16-bit Microcontrollers - MCU 16-bit,32k Flash 2k RAM

16-bit Microcontrollers - MCU 16-bit,32k Flash 2k RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S9S12GN32F0CLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S9S12GN32F0CLF
Integrated Circuits (ICs) - Embedded - Microcontrollers S9S12GN32F0CLF
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP - 568-S9S12GN32F0CLF - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP
568-S9S12GN32F0CLF
MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP 568-S9S12GN32F0CLF
MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP

MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP

Supplier's Site
Microcontrollers - S9S12GN32F0CLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S9S12GN32F0CLF
Microcontrollers S9S12GN32F0CLF
12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

12V1 HCS12 Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - S9S12GN32F0CLF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S9S12GN32F0CLF
Microcontrollers S9S12GN32F0CLF
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852531-S9S12GN32F0CLF 568-13566-ND 685-S9S12GN32F0CLF S9S12GN32F0CLF S9S12GN32F0CLF S9S12GN32F0CLF 568-S9S12GN32F0CLF S9S12GN32F0CLF S9S12GN32F0CLF
Product Name Embedded - Embedded - Microcontrollers - S9S12GN32F0CLF Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 16-bit HCS12 HCS12 CISC 32KB Flash 3.3V/5V 48-Pin LQFP Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit
I/O Ports 40 40 40
Clock Speed 25 MHz 25 MHz 25 MHz 16 MHz 25 MHz 25 MHz
Bits Other; A/D 8x10b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00984601 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details