STMicroelectronics, Inc. Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU STM32L052C8T7

Description
Ultra-low power Arm Cortex-M0+ MCU with 64 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L052C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ultra-low power Arm Cortex-M0+ MCU with 64 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L052C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L052C8T7
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L052C8T7
Ultra-low power Arm Cortex-M0+ MCU with 64 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L052C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C8T7 can be used for catalog matching and distributor lookup.

Ultra-low power Arm Cortex-M0+ MCU with 64 Kbytes of Flash memory, 32 MHz CPU, USB Product overview: STM32L052C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L052C8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L052C8T7 - 708519-STM32L052C8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L052C8T7
708519-STM32L052C8T7
Embedded - Embedded - Microcontrollers - STM32L052C8T7 708519-STM32L052C8T7
Manufacturer: STMicroelectronics Win Source Part Number: 708519-STM32L052C8T7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0+ Speed: 32MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b; D/A 1x12b Supply Voltage: 1.65V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 37 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708519-STM32L052C8T7
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0+
Speed: 32MHz
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Supply Voltage: 1.65V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 37
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - STM32L052C8T7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L052C8T7-ND
Microcontrollers STM32L052C8T7-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray - 761-STM32L052C8T7 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
761-STM32L052C8T7
MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray 761-STM32L052C8T7
MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray

MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L052C8T7
ARM Microcontrollers - MCU STM32L052C8T7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32L052C8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L052C8T7
Embedded - Microcontrollers STM32L052C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L052C8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L052C8T7
Microcontrollers STM32L052C8T7
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32L052C8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L052C8T7
Microcontrollers STM32L052C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L052C8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L052C8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L052C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L052C8T7 708519-STM32L052C8T7 STM32L052C8T7-ND 761-STM32L052C8T7 STM32L052C8T7 STM32L052C8T7 STM32L052C8T7 STM32L052C8T7 STM32L052C8T7
Product Name Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L052C8T7 Microcontrollers MCU 32-Bit STM32 ARM Cortex M0+ RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Supply Voltage 1.8 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.3 volts 1.65 to 3.6 volts 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers