STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L151RCT6ATR STM32L151RCT6ATR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 130027-STM32L151RCT6 ATR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 130027-STM32L151RCT6 ATR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32L151RCT6ATR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture, featuring a maximum clock speed of 32 MHz. It includes 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide operating voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40°C to 105°C. This microcontroller offers up to 116 fast I/Os, with 102 of them being 5V tolerant, and supports multiple communication interfaces, including USB 2.0, USART, SPI, and I2C. It is equipped with rich analog peripherals, including a 12-bit ADC with up to 40 channels, a 12-bit DAC, and operational amplifiers, which enhance its versatility for various applications. The STM32L151RCT6ATR also features advanced low-power modes, achieving a standby current of just 305 nA and a stop mode current of 0.475 µA, making it ideal for battery-powered devices. Additionally, it includes a built-in LCD driver (except for certain variants), a DMA controller, and multiple timers, providing comprehensive functionality for embedded systems.

Datasheet Summary
Powered by GS/AI

The STM32L151RCT6ATR is an ultra-low-power 32-bit microcontroller based on the ARM Cortex-M3 architecture, featuring a maximum clock speed of 32 MHz. It includes 256 KB of Flash memory, 32 KB of SRAM, and 8 KB of EEPROM, making it suitable for applications requiring efficient memory usage. The device supports a wide operating voltage range from 1.65 V to 3.6 V and operates within a temperature range of -40°C to 105°C. This microcontroller offers up to 116 fast I/Os, with 102 of them being 5V tolerant, and supports multiple communication interfaces, including USB 2.0, USART, SPI, and I2C. It is equipped with rich analog peripherals, including a 12-bit ADC with up to 40 channels, a 12-bit DAC, and operational amplifiers, which enhance its versatility for various applications. The STM32L151RCT6ATR also features advanced low-power modes, achieving a standby current of just 305 nA and a stop mode current of 0.475 µA, making it ideal for battery-powered devices. Additionally, it includes a built-in LCD driver (except for certain variants), a DMA controller, and multiple timers, providing comprehensive functionality for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L151RCT6ATR - 130027-STM32L151RCT6ATR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RCT6ATR
130027-STM32L151RCT6ATR
Embedded - Embedded - Microcontrollers - STM32L151RCT6ATR 130027-STM32L151RCT6ATR
Manufacturer: STMicroelectronics Win Source Part Number: 130027-STM32L151RCT6 ATR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 130027-STM32L151RCT6ATR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - STM32L151RCT6ATR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151RCT6ATR-ND
Microcontrollers STM32L151RCT6ATR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU - 685-STM32L151RCT6ATR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU
685-STM32L151RCT6ATR
Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU 685-STM32L151RCT6ATR
Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151RCT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCT6ATR can be used for catalog matching and distributor lookup.

Ultra-low-power Arm Cortex-M3 MCU with 256 Kbytes of Flash memory, 32 MHz CPU, USB, 3xOp-amp Product overview: STM32L151RCT6ATR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 32 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCT6ATR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32L151RCT6ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RCT6ATR
Microcontrollers STM32L151RCT6ATR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151RCT6ATR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RCT6ATR
Embedded - Microcontrollers STM32L151RCT6ATR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L151RCT6ATR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RCT6ATR
Microcontrollers STM32L151RCT6ATR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU - 761-STM32L151RCT6ATR - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU
761-STM32L151RCT6ATR
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU 761-STM32L151RCT6ATR
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RCT6ATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RCT6ATR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RCT6ATR
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RCT6ATR
ARM Microcontrollers - MCU STM32L151RCT6ATR
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 130027-STM32L151RCT6ATR STM32L151RCT6ATR-ND 685-STM32L151RCT6ATR STM32L151RCT6ATR STM32L151RCT6ATR STM32L151RCT6ATR 761-STM32L151RCT6ATR STM32L151RCT6ATR STM32L151RCT6ATR
Product Name Embedded - Embedded - Microcontrollers - STM32L151RCT6ATR Microcontrollers Low-Power ARM Cortex-M 32 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 8 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - A2C02999900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers