STMicroelectronics, Inc. Microcontrollers SPC564L60L5BCOQR

Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC564L60L5BCOQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564L60L5BCOQR-ND
Microcontrollers SPC564L60L5BCOQR-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC564L60L5BCOQR - 934819-SPC564L60L5BCOQR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC564L60L5BCOQR
934819-SPC564L60L5BCOQR
Embedded - Embedded - Microcontrollers - SPC564L60L5BCOQR 934819-SPC564L60L5BCOQR
Manufacturer: STMicroelectronics Win Source Part Number: 934819-SPC564L60L5BC OQR Series: Automotive, AEC-Q100, SPC56xL Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20) Core Processor: e200z4d Speed: 120MHz Package: Reel - TR Package: 144-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 32x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.63V Family Name: SPC564 Categories: Integrated Circuits (ICs) Case / Package: 144-LQFP (20x20) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 934819-SPC564L60L5BCOQR
Series: Automotive, AEC-Q100, SPC56xL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Core Processor: e200z4d
Speed: 120MHz
Package: Reel - TR
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 32x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.63V
Family Name: SPC564
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC564L60L5BCOQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC564L60L5BCOQR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC564L60L5BCOQR
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC564L60L5BCOQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5BCOQR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC564L60L5BCOQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5BCOQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564L60L5BCOQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564L60L5BCOQR
Microcontrollers SPC564L60L5BCOQR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC564L60L5BCOQR
ARM Microcontrollers - MCU SPC564L60L5BCOQR
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564L60L5BCOQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564L60L5BCOQR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564L60L5BCOQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC564L60L5BCOQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564L60L5BCOQR
Embedded - Microcontrollers SPC564L60L5BCOQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R - 761-SPC564L60L5BCOQR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R
761-SPC564L60L5BCOQR
MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R 761-SPC564L60L5BCOQR
MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R

MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC564L60L5BCOQR-ND 934819-SPC564L60L5BCOQR 685-SPC564L60L5BCOQR SPC564L60L5BCOQR SPC564L60L5BCOQR SPC564L60L5BCOQR SPC564L60L5BCOQR 761-SPC564L60L5BCOQR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC564L60L5BCOQR Automotive 32-bit Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MCU 32-bit SPC564L60x e200 RISC 1024KB Flash 3.3V/5V Automotive 144-Pin LQFP T/R
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b
RAM 128 KB 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC841BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers