Intel Corporation 8-bit 8BIT 32KB Embedded Microcontroller MCU S87C51FC1SF76

Description
IC MCU 8BIT 32KB OTP 44QFP Product overview: S87C51FC1SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FC1SF76 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 32KB OTP 44QFP Product overview: S87C51FC1SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FC1SF76 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S87C51FC1SF76 is an 8-bit microcontroller from Quarktwin Technology Ltd., part of the MCS 51 family. It operates at clock speeds of up to 33 MHz and features 32 KB of on-chip program memory and 256 bytes of data RAM. The microcontroller includes three 16-bit timer/counters, a programmable counter array, and supports various modes such as pulse width modulation and watchdog timer capabilities. It has 32 programmable I/O lines and seven interrupt sources with four levels of priority. The device is compatible with the MCS 51 instruction set and can address up to 64 KB of external program and data memory. It is available in multiple package types, including 40-pin DIP and 44-pin QFP. The S87C51FC1SF76 is suitable for applications requiring high-speed I/O and precise timing control, making it a versatile choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The S87C51FC1SF76 is an 8-bit microcontroller from Quarktwin Technology Ltd., part of the MCS 51 family. It operates at clock speeds of up to 33 MHz and features 32 KB of on-chip program memory and 256 bytes of data RAM. The microcontroller includes three 16-bit timer/counters, a programmable counter array, and supports various modes such as pulse width modulation and watchdog timer capabilities. It has 32 programmable I/O lines and seven interrupt sources with four levels of priority. The device is compatible with the MCS 51 instruction set and can address up to 64 KB of external program and data memory. It is available in multiple package types, including 40-pin DIP and 44-pin QFP. The S87C51FC1SF76 is suitable for applications requiring high-speed I/O and precise timing control, making it a versatile choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-S87C51FC1SF76
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-S87C51FC1SF76
IC MCU 8BIT 32KB OTP 44QFP Product overview: S87C51FC1SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FC1SF76 can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 44QFP Product overview: S87C51FC1SF76 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S87C51FC1SF76 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 806104-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
806104-ND
Microcontrollers 806104-ND
MCS 51 87C Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

MCS 51 87C Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - S87C51FC1SF76 - 793762-S87C51FC1SF76 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S87C51FC1SF76
793762-S87C51FC1SF76
Embedded - Embedded - Microcontrollers - S87C51FC1SF76 793762-S87C51FC1SF76
Manufacturer: Intel Win Source Part Number: 793762-S87C51FC1SF76 Series: 87C Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MCS 51 Speed: 16MHz Package: 44-QFP Core Size: 8-Bit Connectivity: SIO Peripherals: PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Intel
Win Source Part Number: 793762-S87C51FC1SF76
Series: 87C
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MCS 51
Speed: 16MHz
Package: 44-QFP
Core Size: 8-Bit
Connectivity: SIO
Peripherals: PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 256 x 8
Oscillator Type: External
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S87C51FC1SF76 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S87C51FC1SF76
Integrated Circuits (ICs) - Embedded - Microcontrollers S87C51FC1SF76
IC MCU 8BIT 32KB OTP 44QFP

IC MCU 8BIT 32KB OTP 44QFP

Supplier's Site
IC MCU 8BIT 32KB OTP 44MQFP - 386-S87C51FC1SF76 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB OTP 44MQFP
386-S87C51FC1SF76
IC MCU 8BIT 32KB OTP 44MQFP 386-S87C51FC1SF76
IC MCU 8BIT 32KB OTP 44MQFP

IC MCU 8BIT 32KB OTP 44MQFP

Supplier's Site
Microcontrollers - S87C51FC1SF76 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S87C51FC1SF76
Microcontrollers S87C51FC1SF76
MCS 51 87C Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

MCS 51 87C Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) OTP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-S87C51FC1SF76 806104-ND 793762-S87C51FC1SF76 S87C51FC1SF76 386-S87C51FC1SF76 S87C51FC1SF76
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - S87C51FC1SF76 Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 32KB OTP 44MQFP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
RAM 0.2560 KB 0.2560 KB 32 KB 256 KB 0.2560 KB 0.2560 KB
Package Type Other; QFP QFP; Other; 44-QFP Other; 44-QFP QFP; Other; 44-QFP QFP; Other; 44-QFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC7033BSTZ-8L - 911035-ADUC7033BSTZ-8L - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 20 MHz
RAM 96 KB
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers