Win Source Part Number: 1263323-ST10R272LT1/
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: ST10
Core Processor: ST10
Speed: 50MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: EBI/EMI, SSP, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 77
Program Memory Type: ROMless
RAM Size: 1K x 8
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: ST10R
Product Status: Obsolete
16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC Product overview: ST10R272LT1/TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST10R272LT1/TR can be used for catalog matching and distributor lookup.
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)
IC MCU 16BIT ROMLESS 100TQFP
ST10 ST10 Microcontroller IC 16-Bit 50MHz ROMless 100-TQFP (14x14)
16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC
IC MCU 16BIT ROMLESS 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263323-ST10R272LT1/TR | 685-ST10R272LT1/TR | ST10R272LT1/TR-ND | ST10R272LT1/TR | ST10R272LT1/TR | 761-ST10R272LT1/TR | ST10R272LT1/TR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU 16B ROMLESS MCU Lo Vltg with MAC | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROM | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3.3 volts | 3 to 3.6 volts | 3.3 volts | 3.6 volts |