Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F100GKAFB#V0 R5F100GKAFB#V0

Description
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48
Request a Quote Datasheet
Description
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F100GKAFB#V0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Microcontroller, 16-Bit, FLASH, 32MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F100GKAFB#V0 - 748508-R5F100GKAFB#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F100GKAFB#V0
748508-R5F100GKAFB#V0
Embedded - Embedded - Microcontrollers - R5F100GKAFB#V0 748508-R5F100GKAFB#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 748508-R5F100GKAFB#V 0 Manufacturer Homepage: www.renesas.com Reference case: LFQFP48 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 748508-R5F100GKAFB#V0
Manufacturer Homepage: www.renesas.com
Reference case: LFQFP48
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - R5F100GKAFB#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100GKAFB#V0-ND
Microcontrollers R5F100GKAFB#V0-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Singapore, Singapore
16-bit 16BIT 384KB Embedded Microcontroller MCU
685-R5F100GKAFB#V0
16-bit 16BIT 384KB Embedded Microcontroller MCU 685-R5F100GKAFB#V0
IC MCU 16BIT 384KB FLASH 48LFQFP Product overview: R5F100GKAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GKAFB#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 384KB FLASH 48LFQFP Product overview: R5F100GKAFB#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100GKAFB#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 16BIT 384KB FLASH 48LFQFP - 668-R5F100GKAFB#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 384KB FLASH 48LFQFP
668-R5F100GKAFB#V0
IC MCU 16BIT 384KB FLASH 48LFQFP 668-R5F100GKAFB#V0
IC MCU 16BIT 384KB FLASH 48LFQFP

IC MCU 16BIT 384KB FLASH 48LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F100GKAFB#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100GKAFB#V0
Embedded - Microcontrollers R5F100GKAFB#V0
IC MCU 16BIT 384KB FLASH 48LFQFP

IC MCU 16BIT 384KB FLASH 48LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100GKAFB#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100GKAFB#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100GKAFB#V0
IC MCU 16BIT 384KB FLASH 48LFQFP

IC MCU 16BIT 384KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F100GKAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GKAFB#V0
Microcontrollers R5F100GKAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F100GKAFB#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100GKAFB#V0
Microcontrollers R5F100GKAFB#V0
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 384KB (384K x 8) FLASH 48-LFQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100GKAFB#V0
16-bit Microcontrollers - MCU R5F100GKAFB#V0
16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 32+4/2 48WQFN Tray

16-bit Microcontrollers - MCU 16BIT MCU RL78/G13 32+4/2 48WQFN Tray

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100GKAFB#V0 748508-R5F100GKAFB#V0 R5F100GKAFB#V0-ND 685-R5F100GKAFB#V0 668-R5F100GKAFB#V0 R5F100GKAFB#V0 R5F100GKAFB#V0 R5F100GKAFB#V0 R5F100GKAFB#V0
Product Name Embedded - Embedded - Microcontrollers - R5F100GKAFB#V0 Microcontrollers 16-bit 16BIT 384KB Embedded Microcontroller MCU IC MCU 16BIT 384KB FLASH 48LFQFP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Obsolete Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash Flash; FLASH
Package Type QFP; Other; LQFP48 LFQP; Other; 48-LQFP Other; Tray QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details