Renesas Electronics Corporation Microcontrollers R5F52108CDFP#30

Description
STAR RX210 512K+8K/64K 100LQFP 14X14
Request a Quote Datasheet
Description
STAR RX210 512K+8K/64K 100LQFP 14X14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1928093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928093
Microcontrollers 1928093
STAR RX210 512K+8K/64K 100LQFP 14X14

STAR RX210 512K+8K/64K 100LQFP 14X14

Supplier's Site
Microcontrollers - 1928093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928093P
Microcontrollers 1928093P
STAR RX210 512K+8K/64K 100LQFP 14X14

STAR RX210 512K+8K/64K 100LQFP 14X14

Supplier's Site
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F52108CDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F52108CDFP#30
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F52108CDFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F52108CDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108CDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F52108CDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52108CDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F52108CDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52108CDFP#30-ND
Microcontrollers R5F52108CDFP#30-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087391-R5F52108CDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087391-R5F52108CDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087391-R5F52108CDFP#30
Win Source Part Number: 1087391-R5F52108CDFP #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RX Speed: 50MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 16x12b; D/A 2x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.62V ~ 5.5V Alternative Parts (Cross-Reference): STM32F101VET6; ATSAM3SD8CA-AU; SPC560B50L3C6E0Y; SPC560C50L3C6E0X; MB9AF116NAPMC-G-JNE2 ; MK11DN512AVLK5R5F521 08CDFP(#30); R5F52108CDFP30; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Product Status: Not For New Designs

Win Source Part Number: 1087391-R5F52108CDFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RX
Speed: 50MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.62V ~ 5.5V
Alternative Parts (Cross-Reference): STM32F101VET6; ATSAM3SD8CA-AU; SPC560B50L3C6E0Y; SPC560C50L3C6E0X; MB9AF116NAPMC-G-JNE2; MK11DN512AVLK5R5F52108CDFP(#30); R5F52108CDFP30;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Product Status: Not For New Designs

Buy Now Datasheet
Mcu, 32Bit, 50Mhz, Lfqfp-100; Product Range Renesas - 23AH3472 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Lfqfp-100; Product Range Renesas
23AH3472
Mcu, 32Bit, 50Mhz, Lfqfp-100; Product Range Renesas 23AH3472
MCU, 32BIT, 50MHZ, LFQFP-100; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, LFQFP-100; Product Range:RX Family, RX200 Series, RX210 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F52108CDFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52108CDFP#30
Microcontrollers R5F52108CDFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52108CDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52108CDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52108CDFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray - 668-R5F52108CDFP#30 - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray
668-R5F52108CDFP#30
MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray 668-R5F52108CDFP#30
MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray

MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray

Supplier's Site
Embedded - Microcontrollers - R5F52108CDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52108CDFP#30
Embedded - Microcontrollers R5F52108CDFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F52108CDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52108CDFP#30
Microcontrollers R5F52108CDFP#30
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52108CDFP#30
32-bit Microcontrollers - MCU R5F52108CDFP#30
32-bit Microcontrollers - MCU STAR RX210 512K+8K/64K 100LQFP 14X14

32-bit Microcontrollers - MCU STAR RX210 512K+8K/64K 100LQFP 14X14

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1928093 1928093P 685-R5F52108CDFP#30 R5F52108CDFP#30-ND 1087391-R5F52108CDFP#30 23AH3472 R5F52108CDFP#30 R5F52108CDFP#30 668-R5F52108CDFP#30 R5F52108CDFP#30 R5F52108CDFP#30 R5F52108CDFP#30
Product Name Microcontrollers Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 50Mhz, Lfqfp-100; Product Range Renesas Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 32-Bit RX210 RX RISC 512KB Flash 3.3V/5V 100-Pin LFQFP Tray Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 64 KB 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB 512 KB 8 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Pin Count 100 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7870AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers