Renesas Electronics Corporation 32-bit 32BIT Embedded Microcontroller MCU R5S726A1D216FP#V0

Description
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A1D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A1D216FP#V 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A1D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A1D216FP#V 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-R5S726A1D216FP#V0
32-bit 32BIT Embedded Microcontroller MCU 685-R5S726A1D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A1D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A1D216FP#V 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 120LQFP Product overview: R5S726A1D216FP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5S726A1D216FP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5S726A1D216FP#V0 - 809316-R5S726A1D216FP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5S726A1D216FP#V0
809316-R5S726A1D216FP#V0
Embedded - Embedded - Microcontrollers - R5S726A1D216FP#V0 809316-R5S726A1D216FP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 809316-R5S726A1D216F P#V0 Packaging: Tray Mounting Style: SMD Core Processor: SH2A-FPU Speed: 216MHz Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 73 Program Memory Type: ROMless RAM Size: 1.3M x 8 Data Converters: A/D 6x10b Oscillator Type: External Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 120-LQFP Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: Renesas Electronics America
Win Source Part Number: 809316-R5S726A1D216FP#V0
Packaging: Tray
Mounting Style: SMD
Core Processor: SH2A-FPU
Speed: 216MHz
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IEBus, SCI, SIO, SPI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 73
Program Memory Type: ROMless
RAM Size: 1.3M x 8
Data Converters: A/D 6x10b
Oscillator Type: External
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 120-LQFP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Microcontrollers - R5S726A1D216FP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5S726A1D216FP#V0
Microcontrollers R5S726A1D216FP#V0
SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

SH2A-FPU SuperH® SH7260 Microcontroller IC 32-Bit Single-Core 216MHz ROMless 120-LQFP (16x16)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5S726A1D216FP#V0
32-bit Microcontrollers - MCU R5S726A1D216FP#V0
32-bit Microcontrollers - MCU SH726A 1344K RAM CAN 120LQFP In -40~85+C

32-bit Microcontrollers - MCU SH726A 1344K RAM CAN 120LQFP In -40~85+C

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5S726A1D216FP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5S726A1D216FP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5S726A1D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site
Embedded - Microcontrollers - R5S726A1D216FP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5S726A1D216FP#V0
Embedded - Microcontrollers R5S726A1D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site Datasheet
IC MCU 32BIT ROMLESS 120LQFP - 668-R5S726A1D216FP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT ROMLESS 120LQFP
668-R5S726A1D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP 668-R5S726A1D216FP#V0
IC MCU 32BIT ROMLESS 120LQFP

IC MCU 32BIT ROMLESS 120LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5S726A1D216FP#V0 809316-R5S726A1D216FP#V0 R5S726A1D216FP#V0 R5S726A1D216FP#V0 R5S726A1D216FP#V0 R5S726A1D216FP#V0 668-R5S726A1D216FP#V0
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5S726A1D216FP#V0 Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 32BIT ROMLESS 120LQFP
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 1300 KB 1300 KB 1300 KB 1300 KB 1300 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3.6 volts 1.25 volts
Package Type Other; Tray QFP; Other; 120-LQFP Other; 120-LQFP QFP; Other; 120-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C0056850000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers