STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F429AGH6 STM32F429AGH6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898171-STM32F429AGH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 169-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 130 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F429 Categories: Integrated Circuits (ICs) Case / Package: 169-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898171-STM32F429AGH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 169-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 130 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F429 Categories: Integrated Circuits (ICs) Case / Package: 169-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F429AGH6 - 898171-STM32F429AGH6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F429AGH6
898171-STM32F429AGH6
Embedded - Embedded - Microcontrollers - STM32F429AGH6 898171-STM32F429AGH6
Manufacturer: STMicroelectronics Win Source Part Number: 898171-STM32F429AGH6 Series: STM32F4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7) Core Processor: ARM® Cortex®-M4 Speed: 180MHz Package: Tray Package: 169-UFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 130 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: STM32F429 Categories: Integrated Circuits (ICs) Case / Package: 169-UFBGA (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 416 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898171-STM32F429AGH6
Series: STM32F4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 180MHz
Package: Tray
Package: 169-UFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 130
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: STM32F429
Categories: Integrated Circuits (ICs)
Case / Package: 169-UFBGA (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 497-15798-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15798-ND
Microcontrollers 497-15798-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
Industrial 32-bit 180MHz 1MB Embedded Microcontroller MCU - 685-STM32F429AGH6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 180MHz 1MB Embedded Microcontroller MCU
685-STM32F429AGH6
Industrial 32-bit 180MHz 1MB Embedded Microcontroller MCU 685-STM32F429AGH6
32-bit MCU, 180MHz, 1MB Flash, 256KB RAM, Cortex-M4, Industrial Product overview: STM32F429AGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429AGH6 can be used for catalog matching and distributor lookup.

32-bit MCU, 180MHz, 1MB Flash, 256KB RAM, Cortex-M4, Industrial Product overview: STM32F429AGH6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 180MHz, 1MB, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 180MHz, 1MB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F429AGH6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F429AGH6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F429AGH6
Microcontrollers STM32F429AGH6
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F429AGH6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F429AGH6
Embedded - Microcontrollers STM32F429AGH6
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F429AGH6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F429AGH6
Microcontrollers STM32F429AGH6
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 169-UFBGA (7x7)

Buy Now Datasheet
STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA - 761-STM32F429AGH6 - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA
761-STM32F429AGH6
STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA 761-STM32F429AGH6
STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA

STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F429AGH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F429AGH6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F429AGH6
IC MCU 32BIT 1MB FLASH 169UFBGA

IC MCU 32BIT 1MB FLASH 169UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F429AGH6
ARM Microcontrollers - MCU STM32F429AGH6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898171-STM32F429AGH6 497-15798-ND 685-STM32F429AGH6 STM32F429AGH6 STM32F429AGH6 STM32F429AGH6 761-STM32F429AGH6 STM32F429AGH6 STM32F429AGH6
Product Name Embedded - Embedded - Microcontrollers - STM32F429AGH6 Microcontrollers Industrial 32-bit 180MHz 1MB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers STMICROELECTRONICS STM32F429AGH6 32 Bit Microcontroller, High Performance, ARM Cortex-M4, 180 MHz, 1 MB, 260 KB, 169 Pins, UFBGA Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 180 MHz 180 MHz 26 MHz 180 MHz 180 MHz 180 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.7 to ? volts 1.8 to 3.6 volts 3.3 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C01068900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers