STMicroelectronics, Inc. Microcontrollers STM32L151RDY6TR

Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18827-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18827-6-ND
Microcontrollers 497-18827-6-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Microcontrollers - 497-18827-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18827-1-ND
Microcontrollers 497-18827-1-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Microcontrollers - 497-18827-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18827-2-ND
Microcontrollers 497-18827-2-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU - 685-STM32L151RDY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU
685-STM32L151RDY6TR
ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU 685-STM32L151RDY6TR
32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 384KB Flash, 32MHz, USB, LQFP Product overview: STM32L151RDY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 384KB, 32MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 384KB, 32MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RDY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RDY6TR - 708535-STM32L151RDY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RDY6TR
708535-STM32L151RDY6TR
Embedded - Embedded - Microcontrollers - STM32L151RDY6TR 708535-STM32L151RDY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708535-STM32L151RDY6 TR Series: STM series Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex-M3 Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 12K x 8 Data Converters: A/D 21x12b; D/A 2x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-UFBGA, WLCSP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 51 Date RAM Size: 48K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708535-STM32L151RDY6TR
Series: STM series
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex-M3
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 12K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Automation & Process Control, Imaging, Video & Vision, Wireless
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 51
Date RAM Size: 48K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RDY6TR
ARM Microcontrollers - MCU STM32L151RDY6TR
ARM Microcontrollers - MCU 32B ARM Cortex-M3 384Kb Flsh 32MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M3 384Kb Flsh 32MHz CPU

Buy Now Datasheet
Embedded - Microcontrollers - STM32L151RDY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RDY6TR
Embedded - Microcontrollers STM32L151RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32L151RDY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RDY6TR
Microcontrollers STM32L151RDY6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R - 761-STM32L151RDY6TR - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R
761-STM32L151RDY6TR
MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R 761-STM32L151RDY6TR
MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R

MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RDY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RDY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site
Microcontrollers - STM32L151RDY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L151RDY6TR
Microcontrollers STM32L151RDY6TR
IC MCU 32BIT 384KB FLASH 64WLCSP

IC MCU 32BIT 384KB FLASH 64WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18827-6-ND 685-STM32L151RDY6TR 708535-STM32L151RDY6TR STM32L151RDY6TR STM32L151RDY6TR STM32L151RDY6TR 761-STM32L151RDY6TR STM32L151RDY6TR STM32L151RDY6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 384KB 32MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151RDY6TR ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers MCU 32-bit STM32L ARM Cortex M3 RISC 384KB Flash 1.8V/2.5V/3.3V 64-Pin WLCSP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 21x12b; D/A 2x12b
RAM 48 KB 48 KB 384 KB 48 KB 48 KB 48 KB 48 KB
ROM 384 KB 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers