NXP Semiconductors 32-bit 32BIT 1.5MB Embedded Microcontroller MCU SPC5644BF0VLU1

Description
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0VLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0VLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLU1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1.5MB Embedded Microcontroller MCU - 685-SPC5644BF0VLU1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1.5MB Embedded Microcontroller MCU
685-SPC5644BF0VLU1
32-bit 32BIT 1.5MB Embedded Microcontroller MCU 685-SPC5644BF0VLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0VLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLU1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1.5MB FLASH 176LQFP Product overview: SPC5644BF0VLU1 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5644BF0VLU1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-14914-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14914-ND
Microcontrollers 568-14914-ND
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC5644BF0VLU1 - 934809-SPC5644BF0VLU1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5644BF0VLU1
934809-SPC5644BF0VLU1
Embedded - Embedded - Microcontrollers - SPC5644BF0VLU1 934809-SPC5644BF0VLU1
Manufacturer: NXP Win Source Part Number: 934809-SPC5644BF0VLU 1 Series: MPC56xx Qorivva Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24) Core Processor: e200z4d Speed: 120MHz Package: Tray Package: 176-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: SPC5644 Categories: Integrated Circuits (ICs) Case / Package: 176-LQFP (24x24) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14914, 935323317557, SPC5644BF0VLU1-ND

Manufacturer: NXP
Win Source Part Number: 934809-SPC5644BF0VLU1
Series: MPC56xx Qorivva
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Package: 176-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC5644
Categories: Integrated Circuits (ICs)
Case / Package: 176-LQFP (24x24)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14914, 935323317557, SPC5644BF0VLU1-ND

Buy Now Datasheet
 - SPC5644BF0VLU1 - Rochester Electronics
Newburyport, MA, United States
MPC5644B - BOLERO NXP 32-bit MCU, Power Arch, 1.5MB Flash

MPC5644B - BOLERO NXP 32-bit MCU, Power Arch, 1.5MB Flash

Supplier's Site Datasheet
Microcontrollers - SPC5644BF0VLU1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC5644BF0VLU1
Microcontrollers SPC5644BF0VLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5644BF0VLU1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5644BF0VLU1
Embedded - Microcontrollers SPC5644BF0VLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - SPC5644BF0VLU1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5644BF0VLU1
Microcontrollers SPC5644BF0VLU1
e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z4d MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5644BF0VLU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5644BF0VLU1
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5644BF0VLU1
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM - 568-SPC5644BF0VLU1 - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM
568-SPC5644BF0VLU1
32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM 568-SPC5644BF0VLU1
32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM

32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5644BF0VLU1
32-bit Microcontrollers - MCU SPC5644BF0VLU1
32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM

32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC5644BF0VLU1 568-14914-ND 934809-SPC5644BF0VLU1 SPC5644BF0VLU1 SPC5644BF0VLU1 SPC5644BF0VLU1 SPC5644BF0VLU1 SPC5644BF0VLU1 568-SPC5644BF0VLU1 SPC5644BF0VLU1
Product Name 32-bit 32BIT 1.5MB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC5644BF0VLU1 Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU 1.5M FLASH 128K RAM 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 128 KB 128 KB 1500 KB 128 KB 128 KB 128 KB 128 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface CAN/I2C/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details