STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - ST72C215G2M3 ST72C215G2M3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795539-ST72C215G2M3 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 16MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x8b Oscillator Type: Internal Supply Voltage: 3.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72C215G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AT89C5131-TISIL; AT89C5131A-TUSUL; AT89S4D12-12RI; T89C51CC02UA-TISIM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 28
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795539-ST72C215G2M3 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 16MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x8b Oscillator Type: Internal Supply Voltage: 3.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72C215G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AT89C5131-TISIL; AT89C5131A-TUSUL; AT89S4D12-12RI; T89C51CC02UA-TISIM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST72C215G2M3 - 795539-ST72C215G2M3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72C215G2M3
795539-ST72C215G2M3
Embedded - Embedded - Microcontrollers - ST72C215G2M3 795539-ST72C215G2M3
Manufacturer: STMicroelectronics Win Source Part Number: 795539-ST72C215G2M3 Series: ST7 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ST7 Speed: 16MHz Package: 28-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 6x8b Oscillator Type: Internal Supply Voltage: 3.2 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST72C215G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): AT89C5131-TISIL; AT89C5131A-TUSUL; AT89S4D12-12RI; T89C51CC02UA-TISIM; Introduction Date: December 15, 1998 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 28

Manufacturer: STMicroelectronics
Win Source Part Number: 795539-ST72C215G2M3
Series: ST7
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ST7
Speed: 16MHz
Package: 28-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 6x8b
Oscillator Type: Internal
Supply Voltage: 3.2 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST72C215G2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): AT89C5131-TISIL; AT89C5131A-TUSUL; AT89S4D12-12RI; T89C51CC02UA-TISIM;
Introduction Date: December 15, 1998
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 28

Buy Now Datasheet
8-bit 16-bit Embedded Microcontroller MCU - 685-ST72C215G2M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit Embedded Microcontroller MCU
685-ST72C215G2M3
8-bit 16-bit Embedded Microcontroller MCU 685-ST72C215G2M3
8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY,ADC, 16-BIT TIMERS, SPI, I2C INTERFACES Product overview: ST72C215G2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C215G2M3 can be used for catalog matching and distributor lookup.

8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY,ADC, 16-BIT TIMERS, SPI, I2C INTERFACES Product overview: ST72C215G2M3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72C215G2M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ST72C215G2M3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72C215G2M3
Embedded - Microcontrollers ST72C215G2M3
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - ST72C215G2M3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72C215G2M3
Microcontrollers ST72C215G2M3
ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

ST7 ST7 Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 28-SO

Buy Now Datasheet
Microcontrollers - ST72C215G2M3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ST72C215G2M3
Microcontrollers ST72C215G2M3
IC MCU 8BIT 8KB FLASH 28SOIC

IC MCU 8BIT 8KB FLASH 28SOIC

Supplier's Site
MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube - 761-ST72C215G2M3 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube
761-ST72C215G2M3
MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube 761-ST72C215G2M3
MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube

MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795539-ST72C215G2M3 685-ST72C215G2M3 ST72C215G2M3 ST72C215G2M3 ST72C215G2M3 761-ST72C215G2M3
Product Name Embedded - Embedded - Microcontrollers - ST72C215G2M3 8-bit 16-bit Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers MCU 8-bit ST7 CISC 8KB Flash 3.3V/5V Automotive 28-Pin SO Tube
Data Bus 8 Bit 8 Bit; 16 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type Flash; FLASH Flash; FLASH Flash
Supply Voltage 3.2 to 5.5 volts 3.2 to 5.5 volts 3.2 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers