Manufacturer: STMicroelectronics
Win Source Part Number: 898250-STM32W108CBU6
Series: STM32
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM® Cortex®-M3
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 24
Program Memory Type: FLASH (128kB)
Part Status: Obsolete
Family Name: STM32W108
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFQFPN (7x7)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -497-11411-2, -497-11411-1, 497-11411-1, 497-11411-2, 497-11411-6
High-performance, IEEE 802.15.4 wireless system-on-chip with 128-Kbyte Flash, QFN48 Product overview: STM32W108CBU64TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STM32W108CBU64TR
IC MCU 32BIT 128KB FLASH 48QFN
STMICROELECTRONICS - STM32W108CBU64TR - MCU, 32BIT, CORTEX-M3, 24MHZ, QFN-48
IC MCU 32BIT 128KB FLASH 48QFN
IC MCU 32BIT 128KB FLASH 48QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 898250-STM32W108CBU64TR | 769-STM32W108CBU64TR | STM32W108CBU64TR | 761-STM32W108CBU64TR | STM32W108CBU64TR | STM32W108CBU64TR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STM32W108CBU64TR | High-Performance Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | STMICROELECTRONICS - STM32W108CBU64TR - MCU, 32BIT, CORTEX-M3, 24MHZ, QFN-48 | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Data Bus | 32 Bit | 32 Bit | ||||
| RAM | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH (128kB) | |||||
| I/O Ports | 24 | 24 | ||||
| Package Type | QFP; Other; 48-VFQFPN (7x7) | Other; UFQFPN | QFP | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad |