STMicroelectronics, Inc. High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU STM32F417IGH6W

Description
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto Product overview: STM32F417IGH6W from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto Product overview: STM32F417IGH6W from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU - 685-STM32F417IGH6W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU
685-STM32F417IGH6W
High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU 685-STM32F417IGH6W
High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto Product overview: STM32F417IGH6W from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6W can be used for catalog matching and distributor lookup.

High-performance foundation line, Arm Cortex-M4 core with DSP and FPU, 1 Mbyte of Flash memory, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto Product overview: STM32F417IGH6W from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, ARM Cortex-M, 168 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, High-Performance, ARM Cortex-M, 168 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F417IGH6W-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F417IGH6W-ND
Microcontrollers STM32F417IGH6W-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262831-STM32F417IGH6W - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262831-STM32F417IGH6W
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262831-STM32F417IGH6W
Win Source Part Number: 1262831-STM32F417IGH 6W Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tray Standard Package: 1,008 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F417

Win Source Part Number: 1262831-STM32F417IGH6W
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Tray
Standard Package: 1,008
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 201-UFBGA
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F417

Buy Now Datasheet
Microcontrollers - STM32F417IGH6W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417IGH6W
Microcontrollers STM32F417IGH6W
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F417IGH6W - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417IGH6W
Embedded - Microcontrollers STM32F417IGH6W
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M4, 168Mhz, Ufbga-176; Product Range Stmicroelectronics - 71Y7153 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M4, 168Mhz, Ufbga-176; Product Range Stmicroelectronics
71Y7153
Mcu, 32Bit, Cortex-M4, 168Mhz, Ufbga-176; Product Range Stmicroelectronics 71Y7153
MCU, 32BIT, CORTEX-M4, 168MHZ, UFBGA-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:196KB; No. of RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M4, 168MHZ, UFBGA-176; Product Range:STM32 Family STM32F4 Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:168MHz; Program Memory Size:1MB; RAM Memory Size:196KB; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417IGH6W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417IGH6W
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417IGH6W
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA - 761-STM32F417IGH6W - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA
761-STM32F417IGH6W
STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA 761-STM32F417IGH6W
STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA

STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA

Supplier's Site
Microcontrollers - STM32F417IGH6W - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417IGH6W
Microcontrollers STM32F417IGH6W
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417IGH6W
ARM Microcontrollers - MCU STM32F417IGH6W
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F417IGH6W STM32F417IGH6W-ND 1262831-STM32F417IGH6W STM32F417IGH6W STM32F417IGH6W 71Y7153 STM32F417IGH6W 761-STM32F417IGH6W STM32F417IGH6W STM32F417IGH6W
Product Name High-Performance ARM Cortex-M 168 MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Cortex-M4, 168Mhz, Ufbga-176; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers STMICROELECTRONICS STM32F417IGH6W 32 Bit Microcontroller, ARM Cortex-M4, 168 MHz, 1 MB, 196 KB, 176 Pins, UFBGA Microcontrollers ARM Microcontrollers - MCU
Clock Speed 48 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz 168 MHz
Supply Voltage 1.8 to ? volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 3.3 volts 1.8 to 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 1000 KB 192 KB 196 KB 192 KB 192 KB 192 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details