STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207ZGT6TR

Description
Win Source Part Number: 1097081-STM32F207ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): TM4C1294NCPDTI3R; STM32F205ZGT6; STM32F205ZGT6TR; STM32F215ZGT6; ATSAM4E16EA-AUR; MK22FN1M0AVLQ12; MK60FN1M0VLQ12STM32F 207ZGT6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207ZGT6TR-ND,4 97-17408-6,497-17408 -2,497-17408-1 Base Product Number: STM32F207
Request a Quote Datasheet
Description
Win Source Part Number: 1097081-STM32F207ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): TM4C1294NCPDTI3R; STM32F205ZGT6; STM32F205ZGT6TR; STM32F215ZGT6; ATSAM4E16EA-AUR; MK22FN1M0AVLQ12; MK60FN1M0VLQ12STM32F 207ZGT6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207ZGT6TR-ND,4 97-17408-6,497-17408 -2,497-17408-1 Base Product Number: STM32F207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097081-STM32F207ZGT6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097081-STM32F207ZGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097081-STM32F207ZGT6TR
Win Source Part Number: 1097081-STM32F207ZGT 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F2 Core Processor: ARM® Cortex®-M3 Speed: 120MHz Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 114 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): TM4C1294NCPDTI3R; STM32F205ZGT6; STM32F205ZGT6TR; STM32F215ZGT6; ATSAM4E16EA-AUR; MK22FN1M0AVLQ12; MK60FN1M0VLQ12STM32F 207ZGT6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F207ZGT6TR-ND,4 97-17408-6,497-17408 -2,497-17408-1 Base Product Number: STM32F207

Win Source Part Number: 1097081-STM32F207ZGT6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F2
Core Processor: ARM® Cortex®-M3
Speed: 120MHz
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 114
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): TM4C1294NCPDTI3R; STM32F205ZGT6; STM32F205ZGT6TR; STM32F215ZGT6; ATSAM4E16EA-AUR; MK22FN1M0AVLQ12; MK60FN1M0VLQ12STM32F207ZGT6TR.;
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F207ZGT6TR-ND,497-17408-6,497-17408-2,497-17408-1
Base Product Number: STM32F207

Buy Now Datasheet
Microcontrollers - 497-17408-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17408-2-ND
Microcontrollers 497-17408-2-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-17408-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17408-6-ND
Microcontrollers 497-17408-6-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-17408-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17408-1-ND
Microcontrollers 497-17408-1-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
32-bit 120MHz 1MB Embedded Microcontroller MCU - 685-STM32F207ZGT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 120MHz 1MB Embedded Microcontroller MCU
685-STM32F207ZGT6TR
32-bit 120MHz 1MB Embedded Microcontroller MCU 685-STM32F207ZGT6TR
32-bit ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F207ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ZGT6TR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 120MHz, 1MB Flash, LQFP, Ethernet, USB, SPI, I2C Product overview: STM32F207ZGT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F207ZGT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F207ZGT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F207ZGT6TR
Microcontrollers STM32F207ZGT6TR
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F207ZGT6TR
ARM Microcontrollers - MCU STM32F207ZGT6TR
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

Buy Now Datasheet
Microcontrollers - STM32F207ZGT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F207ZGT6TR
Microcontrollers STM32F207ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F207ZGT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F207ZGT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F207ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
MCU ARM 1024KB FLASH 144LQFP - 761-STM32F207ZGT6TR - Utmel Electronic Limited
Hong Kong, China
MCU ARM 1024KB FLASH 144LQFP
761-STM32F207ZGT6TR
MCU ARM 1024KB FLASH 144LQFP 761-STM32F207ZGT6TR
MCU ARM 1024KB FLASH 144LQFP

MCU ARM 1024KB FLASH 144LQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics - 99W9849 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics
99W9849
Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics 99W9849
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 120MHZ, LQFP-144; Product Range:STM32 Family STM32F2 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F207ZGT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F207ZGT6TR
Embedded - Microcontrollers STM32F207ZGT6TR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097081-STM32F207ZGT6TR 497-17408-2-ND 685-STM32F207ZGT6TR STM32F207ZGT6TR STM32F207ZGT6TR STM32F207ZGT6TR STM32F207ZGT6TR 761-STM32F207ZGT6TR 99W9849 STM32F207ZGT6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 120MHz 1MB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU ARM 1024KB FLASH 144LQFP Microcontroller Mcu, 32 Bit, Cortex-M3, 120Mhz, Lqfp-144; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 132 KB 128 KB 132 KB 132 KB 132 KB 132 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers