Renesas Electronics Corporation Microcontrollers R5F21366CNFP#30

Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21366CNFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21366CNFP#30-ND
Microcontrollers R5F21366CNFP#30-ND
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21366CNFP#30
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: R5F21366CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21366CNFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 64LFQFP Product overview: R5F21366CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21366CNFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 965295-R5F21366CNFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
965295-R5F21366CNFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 965295-R5F21366CNFP#30
Win Source Part Number: 965295-R5F21366CNFP# 30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/36C Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 2.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V Alternative Parts (Cross-Reference): R5F2136ACNFA#V0; R5F21364CDFA#V0; R5F21356CNFP#V2; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F21366 Product Status: Not For New Designs

Win Source Part Number: 965295-R5F21366CNFP#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/36C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): R5F2136ACNFA#V0; R5F21364CDFA#V0; R5F21356CNFP#V2;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F21366
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F21366CNFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21366CNFP#30
Microcontrollers R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21366CNFP#30
16-bit Microcontrollers - MCU R5F21366CNFP#30
16-bit Microcontrollers - MCU R8C36C 36+4K 1.8/5.5V -20~85C 64LQFP

16-bit Microcontrollers - MCU R8C36C 36+4K 1.8/5.5V -20~85C 64LQFP

Buy Now Datasheet
Microcontrollers - R5F21366CNFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21366CNFP#30
Microcontrollers R5F21366CNFP#30
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21366CNFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21366CNFP#30
Embedded - Microcontrollers R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site Datasheet
IC MCU 16BIT 32KB FLASH 64LFQFP - 668-R5F21366CNFP#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 32KB FLASH 64LFQFP
668-R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP 668-R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21366CNFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21366CNFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21366CNFP#30
IC MCU 16BIT 32KB FLASH 64LFQFP

IC MCU 16BIT 32KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21366CNFP#30-ND 685-R5F21366CNFP#30 965295-R5F21366CNFP#30 R5F21366CNFP#30 R5F21366CNFP#30 R5F21366CNFP#30 R5F21366CNFP#30 668-R5F21366CNFP#30 R5F21366CNFP#30
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers IC MCU 16BIT 32KB FLASH 64LFQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 2.5 KB 2.5 KB 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM 32 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details