STMicroelectronics, Inc. Microcontrollers ST72F344K4T6

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5611-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5611-ND
Microcontrollers 497-5611-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST72F344K4T6 - 133732-ST72F344K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F344K4T6
133732-ST72F344K4T6
Embedded - Embedded - Microcontrollers - ST72F344K4T6 133732-ST72F344K4T6
Manufacturer: STMicroelectronics Win Source Part Number: 133732-ST72F344K4T6 Packaging: Tray Core Processor: ST7 Number of I/O: 24 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 133732-ST72F344K4T6
Packaging: Tray
Core Processor: ST7
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8MHz 16KB Embedded Microcontroller MCU
685-ST72F344K4T6
8-bit 8MHz 16KB Embedded Microcontroller MCU 685-ST72F344K4T6
8-Bit 8MHz FLASH MCU, I2C/SPI/SCI, 16KB, LQFP-32 Product overview: ST72F344K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344K4T6 can be used for catalog matching and distributor lookup.

8-Bit 8MHz FLASH MCU, I2C/SPI/SCI, 16KB, LQFP-32 Product overview: ST72F344K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F344K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - ST72F344K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST72F344K4T6
Embedded - Microcontrollers ST72F344K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
IC MCU 8BIT 16KB FLASH 32LQFP - 761-ST72F344K4T6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 32LQFP
761-ST72F344K4T6
IC MCU 8BIT 16KB FLASH 32LQFP 761-ST72F344K4T6
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - ST72F344K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F344K4T6
Microcontrollers ST72F344K4T6
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5611-ND 133732-ST72F344K4T6 685-ST72F344K4T6 ST72F344K4T6 761-ST72F344K4T6 ST72F344K4T6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - ST72F344K4T6 8-bit 8MHz 16KB Embedded Microcontroller MCU Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 32LQFP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167SRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers