Renesas Electronics Corporation Microcontrollers R5F21264JFP#U0

Description
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21264JFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21264JFP#U0-ND
Microcontrollers R5F21264JFP#U0-ND
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21264JFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21264JFP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21264JFP#U0
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21264JFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264JFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21264JFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21264JFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F21264JFP#U0 - 711794-R5F21264JFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21264JFP#U0
711794-R5F21264JFP#U0
Embedded - Embedded - Microcontrollers - R5F21264JFP#U0 711794-R5F21264JFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 711794-R5F21264JFP#U 0 Packaging: Tray Mounting Style: SMD Core Processor: R8C Speed: 20MHz Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: LED, POR, Voltage Detect, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: R5F2126 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 25 Date RAM Size: 1K x 8

Manufacturer: Renesas Electronics America
Win Source Part Number: 711794-R5F21264JFP#U0
Packaging: Tray
Mounting Style: SMD
Core Processor: R8C
Speed: 20MHz
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: LED, POR, Voltage Detect, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: R5F2126
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 25
Date RAM Size: 1K x 8

Buy Now
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21264JFP#U0
16-bit Microcontrollers - MCU R5F21264JFP#U0
16-bit Microcontrollers - MCU R8C26 3/5V 16KB -40~85C 32LQFP

16-bit Microcontrollers - MCU R8C26 3/5V 16KB -40~85C 32LQFP

Buy Now Datasheet
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray - 668-R5F21264JFP#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray
668-R5F21264JFP#U0
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray 668-R5F21264JFP#U0
MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray

MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21264JFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21264JFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21264JFP#U0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21264JFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21264JFP#U0
Microcontrollers R5F21264JFP#U0
R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/26 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21264JFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21264JFP#U0
Embedded - Microcontrollers R5F21264JFP#U0
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21264JFP#U0-ND 685-R5F21264JFP#U0 711794-R5F21264JFP#U0 R5F21264JFP#U0 668-R5F21264JFP#U0 R5F21264JFP#U0 R5F21264JFP#U0 R5F21264JFP#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F21264JFP#U0 16-bit Microcontrollers - MCU MCU 16-bit R8C CISC 16KB Flash 3.3V/5V 32-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7504AM - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details