STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F102R6T6A

Description
32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R6T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R6T6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F102R6T6A
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F102R6T6A
32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R6T6A can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 48MHz, 32KB Flash, USB, LQFP Product overview: STM32F102R6T6A from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F102R6T6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F102R6T6A - 708378-STM32F102R6T6A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F102R6T6A
708378-STM32F102R6T6A
Embedded - Embedded - Microcontrollers - STM32F102R6T6A 708378-STM32F102R6T6A
Manufacturer: STMicroelectronics Win Source Part Number: 708378-STM32F102R6T6 A Series: TPS series Series: STM32 F1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 48MHz Package: 64-LQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Number of I/O: 51 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: STM32F102R6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MB9AFA41LBPMC1-G-JNE 2; ATSAM4S8BA-AU; XMC4200-F64K256; Introduction Date: September 01, 2008 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708378-STM32F102R6T6A
Series: TPS series
Series: STM32 F1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 48MHz
Package: 64-LQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Number of I/O: 51
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: STM32F102R6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MB9AFA41LBPMC1-G-JNE2; ATSAM4S8BA-AU; XMC4200-F64K256;
Introduction Date: September 01, 2008
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-8310-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8310-ND
Microcontrollers 497-8310-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F102R6T6A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F102R6T6A
Embedded - Microcontrollers STM32F102R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F102R6T6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F102R6T6A
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F102R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site
STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64 - 761-STM32F102R6T6A - Utmel Electronic Limited
Hong Kong, China
STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64
761-STM32F102R6T6A
STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64 761-STM32F102R6T6A
STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64

STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64

Supplier's Site
Microcontrollers - STM32F102R6T6A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F102R6T6A
Microcontrollers STM32F102R6T6A
IC MCU 32BIT 32KB FLASH 64LQFP

IC MCU 32BIT 32KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F102R6T6A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F102R6T6A
Microcontrollers STM32F102R6T6A
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F102R6T6A
ARM Microcontrollers - MCU STM32F102R6T6A
ARM Microcontrollers - MCU 32BIT Cortex M3 L/D ACCESS LINE

ARM Microcontrollers - MCU 32BIT Cortex M3 L/D ACCESS LINE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F102R6T6A 708378-STM32F102R6T6A 497-8310-ND STM32F102R6T6A STM32F102R6T6A 761-STM32F102R6T6A STM32F102R6T6A STM32F102R6T6A STM32F102R6T6A
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F102R6T6A Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F Series 32 kB Flash 6 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64 Microcontrollers Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, LIN SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, IrDA, LIN, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details