Texas Instruments TMS570LS20216 ARM Cortex-R4F Flash Microcontroller S5LS20216ASZWTQQ1

Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet
Description
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS570LS20216 ARM Cortex-R4F Flash Microcontroller
S5LS20216ASZWTQQ1
TMS570LS20216 ARM Cortex-R4F Flash Microcontroller S5LS20216ASZWTQQ1
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125

Buy Now Datasheet
Embedded Microcontroller MCU - 685-S5LS20216ASZWTQQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-S5LS20216ASZWTQQ1
Embedded Microcontroller MCU 685-S5LS20216ASZWTQQ1
ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125 Product overview: S5LS20216ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASZWTQQ 1 can be used for catalog matching and distributor lookup.

ARM Cortex-R4F Flash Microcontroller 337-NFBGA -40 to 125 Product overview: S5LS20216ASZWTQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-S5LS20216ASZWTQQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - S5LS20216ASZWTQQ1 - 793662-S5LS20216ASZWTQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - S5LS20216ASZWTQQ1
793662-S5LS20216ASZWTQQ1
Embedded - Embedded - Microcontrollers - S5LS20216ASZWTQQ1 793662-S5LS20216ASZWTQQ1
Manufacturer: Texas Instruments Win Source Part Number: 793662-S5LS20216ASZW TQQ1 Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: ARM Cortex-R4F Speed: 160MHz Package: 337-LFBGA Core Size: 16/32-Bit Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART Peripherals: DMA, POR Number of I/O: 115 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 160K x 8 Data Converters: A/D 24x12b Oscillator Type: External Supply Voltage: 1.35 V ~ 1.65 V Family Name: S5LS20216 Categories: Integrated Circuits (ICs) Manufacturer Package: 337-NFBGA (16x16) Alternative Parts (Cross-Reference): S5LS20216ASPGEQQ1; TMS5703137DZWTQQ1; Introduction Date: September 30, 2011 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793662-S5LS20216ASZWTQQ1
Series: Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: ARM Cortex-R4F
Speed: 160MHz
Package: 337-LFBGA
Core Size: 16/32-Bit
Connectivity: CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals: DMA, POR
Number of I/O: 115
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 160K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.35 V ~ 1.65 V
Family Name: S5LS20216
Categories: Integrated Circuits (ICs)
Manufacturer Package: 337-NFBGA (16x16)
Alternative Parts (Cross-Reference): S5LS20216ASPGEQQ1; TMS5703137DZWTQQ1;
Introduction Date: September 30, 2011
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-30100-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-30100-ND
Microcontrollers 296-30100-ND
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now Datasheet
IC MCU 32BIT 2MB FLASH 337NFBGA - 815-S5LS20216ASZWTQQ1 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 2MB FLASH 337NFBGA
815-S5LS20216ASZWTQQ1
IC MCU 32BIT 2MB FLASH 337NFBGA 815-S5LS20216ASZWTQQ1
IC MCU 32BIT 2MB FLASH 337NFBGA

IC MCU 32BIT 2MB FLASH 337NFBGA

Supplier's Site
Microcontrollers - S5LS20216ASZWTQQ1 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
S5LS20216ASZWTQQ1
Microcontrollers S5LS20216ASZWTQQ1
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - S5LS20216ASZWTQQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
S5LS20216ASZWTQQ1
Embedded - Microcontrollers S5LS20216ASZWTQQ1
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site Datasheet
Microcontrollers - S5LS20216ASZWTQQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S5LS20216ASZWTQQ1
Microcontrollers S5LS20216ASZWTQQ1
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 2MB (2M x 8) FLASH 337-NFBGA (16x16)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - S5LS20216ASZWTQQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S5LS20216ASZWTQQ1
Integrated Circuits (ICs) - Embedded - Microcontrollers S5LS20216ASZWTQQ1
IC MCU 16/32B 2MB FLASH 337NFBGA

IC MCU 16/32B 2MB FLASH 337NFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S5LS20216ASZWTQQ1
ARM Microcontrollers - MCU S5LS20216ASZWTQQ1
ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

ARM Microcontrollers - MCU ARM Cortex-R4F Flash MCU

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S5LS20216ASZWTQQ1 685-S5LS20216ASZWTQQ1 793662-S5LS20216ASZWTQQ1 296-30100-ND 815-S5LS20216ASZWTQQ1 S5LS20216ASZWTQQ1 S5LS20216ASZWTQQ1 S5LS20216ASZWTQQ1 S5LS20216ASZWTQQ1 S5LS20216ASZWTQQ1
Product Name TMS570LS20216 ARM Cortex-R4F Flash Microcontroller Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - S5LS20216ASZWTQQ1 Microcontrollers IC MCU 32BIT 2MB FLASH 337NFBGA Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
ROM Type Flash Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
RAM 160 KB 2000 KB 160 KB 160 KB 160 KB 160 KB 160 KB
Supply Voltage 1.35 to 3.6 volts 1.35 to 1.65 volts 1.35 to 1.65 volts 1.5 volts 1.35 to 1.65 volts 1.65 volts
Serial Interface SPI, UART, USART, SCI, EBI/EMI, CAN CAN; SPI; SCI; UART; USART SPI; SCI; UART; USART; CAN, EBI/EMI, LIN, SCI, SPI, UART, USART
Package Type Other; LFBGA Other; 337-LFBGA BGA; Other; 337-LFBGA Other; 337-LFBGA BGA; Other; 337-LFBGA BGA; Other; 337-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers