Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F51115ADFL#3A

Description
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51115ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADFL#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51115ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADFL#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51115ADFL#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51115ADFL#3A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51115ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADFL#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48LFQFP Product overview: R5F51115ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADFL#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087385-R5F51115ADFL#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087385-R5F51115ADFL#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087385-R5F51115ADFL#3A
Win Source Part Number: 1087385-R5F51115ADFL #3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 30 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 10x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): R5F52315ADFL#30; R5F52315CDFL#30; R5F51114ADFL#3A; STM32F070CBT6; STM32F071CBT6; STM8S207CBT6R5F51115 ADFL(#3A); ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F51115ADFL#3 A Base Product Number: R5F51115

Win Source Part Number: 1087385-R5F51115ADFL#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 30
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 10x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): R5F52315ADFL#30; R5F52315CDFL#30; R5F51114ADFL#3A; STM32F070CBT6; STM32F071CBT6; STM8S207CBT6R5F51115ADFL(#3A);
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F51115ADFL#3A
Base Product Number: R5F51115

Buy Now Datasheet
Microcontrollers - R5F51115ADFL#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51115ADFL#3A-ND
Microcontrollers R5F51115ADFL#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51115ADFL#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51115ADFL#3A
Embedded - Microcontrollers R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51115ADFL#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51115ADFL#3A
Microcontrollers R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 48LFQFP - 668-R5F51115ADFL#3A - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 48LFQFP
668-R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP 668-R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F51115ADFL#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51115ADFL#3A
Microcontrollers R5F51115ADFL#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51115ADFL#3A
32-bit Microcontrollers - MCU R5F51115ADFL#3A
32-bit Microcontrollers - MCU RX111 128KB/16KB 48LFQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 128KB/16KB 48LFQFP -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51115ADFL#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51115ADFL#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51115ADFL#3A
IC MCU 32BIT 128KB FLASH 48LFQFP

IC MCU 32BIT 128KB FLASH 48LFQFP

Supplier's Site
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas - 23AH3466 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas
23AH3466
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas 23AH3466
MCU, 32BIT, 32MHZ, LFQFP-48; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LFQFP-48; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Device Core:RX; Data Bus Width:32bit; Operating Frequency Max:32MHz; Program Memory Size:128KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51115ADFL#3A 1087385-R5F51115ADFL#3A R5F51115ADFL#3A-ND R5F51115ADFL#3A R5F51115ADFL#3A 668-R5F51115ADFL#3A R5F51115ADFL#3A R5F51115ADFL#3A R5F51115ADFL#3A 23AH3466
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers IC MCU 32BIT 128KB FLASH 48LFQFP Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SCI, SPI, SMBus SPI; SCI; USB I²C; SPI; SCI; USB; I2C, SCI, SPI, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details