Renesas Electronics Corporation Microcontrollers R4F2113NLG#U0

Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)
Request a Quote Datasheet
Description
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R4F2113NLG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R4F2113NLG#U0-ND
Microcontrollers R4F2113NLG#U0-ND
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R4F2113NLG#U0 - 062343-R4F2113NLG#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R4F2113NLG#U0
062343-R4F2113NLG#U0
Embedded - Embedded - Microcontrollers - R4F2113NLG#U0 062343-R4F2113NLG#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 062343-R4F2113NLG#U0 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 114 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 145-TFLGA (9x9) Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 12K x 8 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 286

Manufacturer: Renesas Electronics America
Win Source Part Number: 062343-R4F2113NLG#U0
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 114
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 145-TFLGA (9x9)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 12K x 8
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 286

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R4F2113NLG#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R4F2113NLG#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R4F2113NLG#U0
IC MCU 16BIT 128KB FLSH 145TFLGA Product overview: R4F2113NLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NLG#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLSH 145TFLGA Product overview: R4F2113NLG#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R4F2113NLG#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R4F2113NLG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R4F2113NLG#U0
Microcontrollers R4F2113NLG#U0
H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)

H8S/2000 H8® H8S/2100 Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 145-TFLGA (9x9)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 145LGA - 668-R4F2113NLG#U0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 145LGA
668-R4F2113NLG#U0
IC MCU 16BIT 128KB FLASH 145LGA 668-R4F2113NLG#U0
IC MCU 16BIT 128KB FLASH 145LGA

IC MCU 16BIT 128KB FLASH 145LGA

Supplier's Site
Embedded - Microcontrollers - R4F2113NLG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R4F2113NLG#U0
Embedded - Microcontrollers R4F2113NLG#U0
IC MCU 16BIT 128KB FLSH 145TFLGA

IC MCU 16BIT 128KB FLSH 145TFLGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R4F2113NLG#U0
16-bit Microcontrollers - MCU R4F2113NLG#U0
16-bit Microcontrollers - MCU MCU 3V 128K PB-Free PTLG0145JB-A

16-bit Microcontrollers - MCU MCU 3V 128K PB-Free PTLG0145JB-A

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R4F2113NLG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R4F2113NLG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R4F2113NLG#U0
IC MCU 16BIT 128KB FLSH 145TFLGA

IC MCU 16BIT 128KB FLSH 145TFLGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R4F2113NLG#U0-ND 062343-R4F2113NLG#U0 685-R4F2113NLG#U0 R4F2113NLG#U0 668-R4F2113NLG#U0 R4F2113NLG#U0 R4F2113NLG#U0 R4F2113NLG#U0
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R4F2113NLG#U0 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers IC MCU 16BIT 128KB FLASH 145LGA Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 12 KB 128 KB 12 KB 12 KB 12 KB 12 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details