STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100RET6B

Description
Win Source Part Number: 1368728-STM32F100RET 6B Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F1 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: STM32F100 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 24MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368728-STM32F100RET 6B Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F1 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: STM32F100 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 24MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368728-STM32F100RET6B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368728-STM32F100RET6B
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368728-STM32F100RET6B
Win Source Part Number: 1368728-STM32F100RET 6B Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F1 Package: Tray Product Status: Active Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Base Product Number: STM32F100 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 24MHz Number of I/O: 51 Core Processor: ARM® Cortex®-M3 Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1368728-STM32F100RET6B
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32F1
Package: Tray
Product Status: Active
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Base Product Number: STM32F100
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 24MHz
Number of I/O: 51
Core Processor: ARM® Cortex®-M3
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 497-17376-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17376-ND
Microcontrollers 497-17376-ND
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 512KB 24MHz Embedded Microcontroller MCU
685-STM32F100RET6B
ARM Cortex-M 512KB 24MHz Embedded Microcontroller MCU 685-STM32F100RET6B
32b ARM Cortex-M3 MCU, 512KB FLASH, 24MHz, LQFP Product overview: STM32F100RET6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 512KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 512KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RET6B can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 512KB FLASH, 24MHz, LQFP Product overview: STM32F100RET6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 512KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 512KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F100RET6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F100RET6B
ARM Microcontrollers - MCU STM32F100RET6B
ARM Microcontrollers - MCU ARM 32Bit Value Line 64-Pin 32kB Flash

ARM Microcontrollers - MCU ARM 32Bit Value Line 64-Pin 32kB Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM32F100RET6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F100RET6B
Embedded - Microcontrollers STM32F100RET6B
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F100RET6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F100RET6B
Microcontrollers STM32F100RET6B
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site Datasheet
STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 - 761-STM32F100RET6B - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64
761-STM32F100RET6B
STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 761-STM32F100RET6B
STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64

STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64

Supplier's Site
Microcontrollers - STM32F100RET6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F100RET6B
Microcontrollers STM32F100RET6B
ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 STM32F1 Microcontroller IC 32-Bit Single-Core 24MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F100RET6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F100RET6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F100RET6B
IC MCU 32BIT 512KB FLASH 64LQFP

IC MCU 32BIT 512KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368728-STM32F100RET6B 497-17376-ND 685-STM32F100RET6B STM32F100RET6B STM32F100RET6B STM32F100RET6B 761-STM32F100RET6B STM32F100RET6B STM32F100RET6B
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 512KB 24MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers STMICROELECTRONICS - STM32F100RET6B - MCU, 32BIT, CORTEX-M3, 24MHZ, LQFP-64 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 512 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details