Renesas Electronics Corporation Microcontrollers R5F100PHAFB#30

Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F100PHAFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F100PHAFB#30-ND
Microcontrollers R5F100PHAFB#30-ND
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996922-R5F100PHAFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996922-R5F100PHAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 996922-R5F100PHAFB#30
Win Source Part Number: 996922-R5F100PHAFB#3 0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/G13 Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: CSI, I2C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 192KB (192K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 20x8/10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F100PHAFB#30 Base Product Number: R5F100

Win Source Part Number: 996922-R5F100PHAFB#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/G13
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: CSI, I2C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 192KB (192K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 20x8/10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F100PHAFB#30
Base Product Number: R5F100

Buy Now Datasheet
16-bit 16BIT 192KB Embedded Microcontroller MCU - 685-R5F100PHAFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 192KB Embedded Microcontroller MCU
685-R5F100PHAFB#30
16-bit 16BIT 192KB Embedded Microcontroller MCU 685-R5F100PHAFB#30
IC MCU 16BIT 192KB FLASH 100LQFP Product overview: R5F100PHAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHAFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 192KB FLASH 100LQFP Product overview: R5F100PHAFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 192KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 192KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F100PHAFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F100PHAFB#30
16-bit Microcontrollers - MCU R5F100PHAFB#30
16-bit Microcontrollers - MCU RL78G13 192+8/16 100LQFP

16-bit Microcontrollers - MCU RL78G13 192+8/16 100LQFP

Buy Now Datasheet
Microcontrollers - R5F100PHAFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F100PHAFB#30
Microcontrollers R5F100PHAFB#30
RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

RL78 RL78/G13 Microcontroller IC 16-Bit 32MHz 192KB (192K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
IC MCU 16BIT 192KB FLASH 100LQFP - 668-R5F100PHAFB#30 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 192KB FLASH 100LQFP
668-R5F100PHAFB#30
IC MCU 16BIT 192KB FLASH 100LQFP 668-R5F100PHAFB#30
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F100PHAFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F100PHAFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F100PHAFB#30
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - R5F100PHAFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F100PHAFB#30
Embedded - Microcontrollers R5F100PHAFB#30
IC MCU 16BIT 192KB FLASH 100LQFP

IC MCU 16BIT 192KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F100PHAFB#30-ND 996922-R5F100PHAFB#30 685-R5F100PHAFB#30 R5F100PHAFB#30 R5F100PHAFB#30 668-R5F100PHAFB#30 R5F100PHAFB#30 R5F100PHAFB#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 192KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers IC MCU 16BIT 192KB FLASH 100LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 20x8/10b
RAM 16 KB 192 KB 16 KB 16 KB 16 KB 16 KB
ROM 192 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details