Renesas Electronics Corporation 16-bit 16BIT 48KB Embedded Microcontroller MCU R5F212B7SNLG#W4

Description
IC MCU 16BIT 48KB FLASH 64TFLGA Product overview: R5F212B7SNLG#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B7SNLG#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 48KB FLASH 64TFLGA Product overview: R5F212B7SNLG#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B7SNLG#W4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-R5F212B7SNLG#W4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-R5F212B7SNLG#W4
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-R5F212B7SNLG#W4
IC MCU 16BIT 48KB FLASH 64TFLGA Product overview: R5F212B7SNLG#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B7SNLG#W4 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 64TFLGA Product overview: R5F212B7SNLG#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B7SNLG#W4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F212B7SNLG#W4-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212B7SNLG#W4-ND
Microcontrollers R5F212B7SNLG#W4-ND
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-TFLGA (6x6)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-TFLGA (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F212B7SNLG#W4 - 133754-R5F212B7SNLG#W4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212B7SNLG#W4
133754-R5F212B7SNLG#W4
Embedded - Embedded - Microcontrollers - R5F212B7SNLG#W4 133754-R5F212B7SNLG#W4
Manufacturer: Renesas Electronics America Win Source Part Number: 133754-R5F212B7SNLG# W4 Packaging: Reel - TR Core Processor: R8C Number of I/O: 55 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 64-TFLGA (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 2.5K x 8 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 133754-R5F212B7SNLG#W4
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 55
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 64-TFLGA (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 2.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212B7SNLG#W4
16-bit Microcontrollers - MCU R5F212B7SNLG#W4
16-bit Microcontrollers - MCU MCU 2/5V 48+2KB 64-TFLGA T&R

16-bit Microcontrollers - MCU MCU 2/5V 48+2KB 64-TFLGA T&R

Buy Now Datasheet
IC MCU 16BIT 48KB FLASH 64TFLGA - 668-R5F212B7SNLG#W4 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 64TFLGA
668-R5F212B7SNLG#W4
IC MCU 16BIT 48KB FLASH 64TFLGA 668-R5F212B7SNLG#W4
IC MCU 16BIT 48KB FLASH 64TFLGA

IC MCU 16BIT 48KB FLASH 64TFLGA

Supplier's Site
Microcontrollers - R5F212B7SNLG#W4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212B7SNLG#W4
Microcontrollers R5F212B7SNLG#W4
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-TFLGA (6x6)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-TFLGA (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212B7SNLG#W4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212B7SNLG#W4
Embedded - Microcontrollers R5F212B7SNLG#W4
IC MCU 16BIT 48KB FLASH 64TFLGA

IC MCU 16BIT 48KB FLASH 64TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212B7SNLG#W4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212B7SNLG#W4
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212B7SNLG#W4
IC MCU 16BIT 48KB FLASH 64TFLGA

IC MCU 16BIT 48KB FLASH 64TFLGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212B7SNLG#W4 R5F212B7SNLG#W4-ND 133754-R5F212B7SNLG#W4 R5F212B7SNLG#W4 668-R5F212B7SNLG#W4 R5F212B7SNLG#W4 R5F212B7SNLG#W4 R5F212B7SNLG#W4
Product Name 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F212B7SNLG#W4 16-bit Microcontrollers - MCU IC MCU 16BIT 48KB FLASH 64TFLGA Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
RAM 2.5 KB 2.5 KB 48 KB 2.5 KB 2.5 KB 2.5 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) Other; 64-TFLGA Other; 64-TFLGA (6x6) Other; 64-TFLGA FLGA; Other; 64-TFLGA FLGA; Other; 64-TFLGA
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C00052938 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-120-801
View Details
3 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details