STMicroelectronics, Inc. 8-bit 8MHz 1.5KB 48KB Embedded Microcontroller MCU ST72F321J7T6TR

Description
8-bit MCU, 8MHz, 1.5KB RAM, 48KB Flash, 32 I/O, LQFP, SMT Product overview: ST72F321J7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J7T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 8MHz, 1.5KB RAM, 48KB Flash, 32 I/O, LQFP, SMT Product overview: ST72F321J7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J7T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8MHz 1.5KB 48KB Embedded Microcontroller MCU
685-ST72F321J7T6TR
8-bit 8MHz 1.5KB 48KB Embedded Microcontroller MCU 685-ST72F321J7T6TR
8-bit MCU, 8MHz, 1.5KB RAM, 48KB Flash, 32 I/O, LQFP, SMT Product overview: ST72F321J7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J7T6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8MHz, 1.5KB RAM, 48KB Flash, 32 I/O, LQFP, SMT Product overview: ST72F321J7T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8MHz, 1.5KB, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8MHz, 1.5KB, 48KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST72F321J7T6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST72F321J7T6TR - 123243-ST72F321J7T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST72F321J7T6TR
123243-ST72F321J7T6TR
Embedded - Embedded - Microcontrollers - ST72F321J7T6TR 123243-ST72F321J7T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 123243-ST72F321J7T6T R Packaging: Reel - TR Core Processor: ST7 Number of I/O: 32 Program Memory Size: 48KB (48K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 44-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 3.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123243-ST72F321J7T6TR
Packaging: Reel - TR
Core Processor: ST7
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 44-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - ST72F321J7T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST72F321J7T6TR-ND
Microcontrollers ST72F321J7T6TR-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
Microcontrollers - ST72F321J7T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST72F321J7T6TR
Microcontrollers ST72F321J7T6TR
ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
8-bit Microcontrollers - MCU 8B MCU - 761-ST72F321J7T6TR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8B MCU
761-ST72F321J7T6TR
8-bit Microcontrollers - MCU 8B MCU 761-ST72F321J7T6TR
8-bit Microcontrollers - MCU 8B MCU

8-bit Microcontrollers - MCU 8B MCU

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
ST72F321J7T6TR
Embedded - Microcontrollers ST72F321J7T6TR
IC MCU 8BIT 48KB FLASH 44LQFP

IC MCU 8BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST72F321J7T6TR 123243-ST72F321J7T6TR ST72F321J7T6TR-ND ST72F321J7T6TR 761-ST72F321J7T6TR ST72F321J7T6TR
Product Name 8-bit 8MHz 1.5KB 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST72F321J7T6TR Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 8B MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 1.5 KB 48 KB 1.5 KB 1.5 KB 1.5 KB
Supply Voltage 5 volts 3.8 to 5.5 volts 3.8 to 5.5 volts 5 volts
Serial Interface I2C, SPI, SCI SPI; SCI I²C; SPI; SCI; I2C, SCI, SPI
Package Type Other; LQFP LFQP; Other; 44-LQFP QFP; Other; 44-LQFP QFP; Other; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - CG6865AST - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers