ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH
ARM Microcontrollers - MCU 32B ARM Cortex-M3 64Kb Flash 32MHz CPU
IC MCU 32BIT 64KB FLASH 48QFN
MCU 32-bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R
IC MCU 32BIT 64KB FLASH 48QFN
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM32L151C8U6TR-ND | STM32L151C8U6TR | STM32L151C8U6TR | 761-STM32L151C8U6TR | STM32L151C8U6TR | STM32L151C8U6TR |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | MCU 32-bit STM32 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin UFQFPN EP T/R | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x12b | |||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | ||
| ROM | 64 KB |