NXP Semiconductors Microcontrollers SPC5673FF3MVR2R

Description
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet
Description
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC5673FF3MVR2R-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC5673FF3MVR2R-ND
Microcontrollers SPC5673FF3MVR2R-ND
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC5673FF3MVR2R - 852928-SPC5673FF3MVR2R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC5673FF3MVR2R
852928-SPC5673FF3MVR2R
Embedded - Embedded - Microcontrollers - SPC5673FF3MVR2R 852928-SPC5673FF3MVR2R
Manufacturer: NXP Win Source Part Number: 852928-SPC5673FF3MVR 2R Series: MPC56xx Qorivva Features: series Microcontroller IC Package: Reel - TR Number of I/O: 32 Family Name: SPC5673 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 852928-SPC5673FF3MVR2R
Series: MPC56xx Qorivva
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 32
Family Name: SPC5673
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 3MB Embedded Microcontroller MCU - 685-SPC5673FF3MVR2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 3MB Embedded Microcontroller MCU
685-SPC5673FF3MVR2R
32-bit 32BIT 3MB Embedded Microcontroller MCU 685-SPC5673FF3MVR2R
IC MCU 32BIT 3MB FLASH 416PBGA Product overview: SPC5673FF3MVR2R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673FF3MVR2R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 3MB FLASH 416PBGA Product overview: SPC5673FF3MVR2R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 3MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 3MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC5673FF3MVR2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC5673FF3MVR2R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC5673FF3MVR2R
Embedded - Microcontrollers SPC5673FF3MVR2R
IC MCU 32BIT 3MB FLASH 416PBGA

IC MCU 32BIT 3MB FLASH 416PBGA

Supplier's Site Datasheet
Microcontrollers - SPC5673FF3MVR2R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC5673FF3MVR2R
Microcontrollers SPC5673FF3MVR2R
e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)

e200z7 MPC56xx Qorivva Microcontroller IC 32-Bit Single-Core 200MHz 3MB (3M x 8) FLASH 416-PBGA (27x27)

Buy Now Datasheet
MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R - 568-SPC5673FF3MVR2R - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R
568-SPC5673FF3MVR2R
MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R 568-SPC5673FF3MVR2R
MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R

MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC5673FF3MVR2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC5673FF3MVR2R
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC5673FF3MVR2R
IC MCU 32BIT 3MB FLASH 416PBGA

IC MCU 32BIT 3MB FLASH 416PBGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC5673FF3MVR2R
32-bit Microcontrollers - MCU SPC5673FF3MVR2R
32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 200MHz, -40/+125degC, Automotive Grade, PBGA 416

32-bit Microcontrollers - MCU NXP 32-bit MCU, Power Arch core, 3MB Flash, 200MHz, -40/+125degC, Automotive Grade, PBGA 416

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC5673FF3MVR2R-ND 852928-SPC5673FF3MVR2R 685-SPC5673FF3MVR2R SPC5673FF3MVR2R SPC5673FF3MVR2R 568-SPC5673FF3MVR2R SPC5673FF3MVR2R SPC5673FF3MVR2R
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC5673FF3MVR2R 32-bit 32BIT 3MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers MCU 32-Bit MPC56xx e200z7 RISC 3072KB Flash 1.2V/3.3V/5V 416-Pin TEBGA T/R Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 200 MHz 200 MHz 200 MHz 40 MHz 200 MHz
Bits Other; A/D 64x12b
RAM 192 KB 192 KB 192 KB 192 KB 192 KB
ROM 3000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details