STMicroelectronics, Inc. ARM Cortex-M 120MHz 1MB Embedded Microcontroller MCU STM32F217IGT6

Description
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP, Ethernet, 140 I/O Product overview: STM32F217IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP, Ethernet, 140 I/O Product overview: STM32F217IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 120MHz 1MB Embedded Microcontroller MCU - 685-STM32F217IGT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 120MHz 1MB Embedded Microcontroller MCU
685-STM32F217IGT6
ARM Cortex-M 120MHz 1MB Embedded Microcontroller MCU 685-STM32F217IGT6
32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP, Ethernet, 140 I/O Product overview: STM32F217IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGT6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M3 MCU, 120MHz, 1MB Flash, LQFP, Ethernet, 140 I/O Product overview: STM32F217IGT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 120MHz, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 120MHz, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F217IGT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F217IGT6 - 1261405-STM32F217IGT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F217IGT6
1261405-STM32F217IGT6
Embedded - Embedded - Microcontrollers - STM32F217IGT6 1261405-STM32F217IGT6
Manufacturer: STMicroelectronics Win Source Part Number: 1261405-STM32F217IGT 6 Series: STM32 F2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M3 Speed: 120MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 132K x 8 Data Converters: A/D 24x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: STM32F217IG Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; MPC5606CEMLUR; Introduction Date: November 25, 2010 ECCN: 5A992.c Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261405-STM32F217IGT6
Series: STM32 F2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M3
Speed: 120MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, Ethernet, I2C, IrDA, LIN, Memory Card, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 132K x 8
Data Converters: A/D 24x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: STM32F217IG
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746BSK1MKU2; SPC5746BBK1AMKU2; MPC5606CEMLUR;
Introduction Date: November 25, 2010
ECCN: 5A992.c
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-11185-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11185-ND
Microcontrollers 497-11185-ND
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F217IGT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F217IGT6
Embedded - Microcontrollers STM32F217IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F217IGT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F217IGT6
Microcontrollers STM32F217IGT6
ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

ARM® Cortex®-M3 STM32F2 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F217IGT6
ARM Microcontrollers - MCU STM32F217IGT6
ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

ARM Microcontrollers - MCU 32BIT ARM Cortex M3 Connectivity 1024kB

Buy Now Datasheet
Microcontrollers - STM32F217IGT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F217IGT6
Microcontrollers STM32F217IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 176LQFP - 761-STM32F217IGT6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 176LQFP
761-STM32F217IGT6
IC MCU 32BIT 1MB FLASH 176LQFP 761-STM32F217IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F217IGT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F217IGT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F217IGT6
IC MCU 32BIT 1MB FLASH 176LQFP

IC MCU 32BIT 1MB FLASH 176LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F217IGT6 1261405-STM32F217IGT6 497-11185-ND STM32F217IGT6 STM32F217IGT6 STM32F217IGT6 STM32F217IGT6 761-STM32F217IGT6 STM32F217IGT6
Product Name ARM Cortex-M 120MHz 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F217IGT6 Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers IC MCU 32BIT 1MB FLASH 176LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers
RAM 132 KB 1000 KB 132 KB 132 KB 132 KB 132 KB 132 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, Ethernet, IrDA, UART, USART, CAN, I2S CAN; SPI; UART; USART; USB I²C; SPI; UART; USART; USB; CAN, Ethernet, I2C, I2S, IrDA, LIN, MMC, SPI, UART, USART, USB
Package Type Other; LQFP LFQP; Other; 176-LQFP QFP; Other; 176-LQFP QFP; Other; 176-LQFP QFP; Other; 176-LQFP Other; 176-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details