STMicroelectronics, Inc. Microcontrollers STM32F745IGK6TR

Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F745IGK6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F745IGK6TR-ND
Microcontrollers STM32F745IGK6TR-ND
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F745IGK6TR
ARM Microcontrollers - MCU STM32F745IGK6TR
ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 1 Mbyte Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM

ARM Microcontrollers - MCU High-performance and DSP with FPU, ARM Cortex-M7 MCU with 1 Mbyte Flash, 216 MHz CPU, Art Accelerator, L1 cache, SDRAM

Buy Now Datasheet
Microcontrollers - STM32F745IGK6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F745IGK6TR
Microcontrollers STM32F745IGK6TR
ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics - 52AC7521 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics
52AC7521
Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics 52AC7521
MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:176Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176; Product Range:ARM Cortex-M7 Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:216MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:176Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 176UBGA - 761-STM32F745IGK6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 176UBGA
761-STM32F745IGK6TR
IC MCU 32BIT 1MB FLASH 176UBGA 761-STM32F745IGK6TR
IC MCU 32BIT 1MB FLASH 176UBGA

IC MCU 32BIT 1MB FLASH 176UBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F745IGK6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F745IGK6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F745IGK6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F745IGK6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F745IGK6TR
Embedded - Microcontrollers STM32F745IGK6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F745IGK6TR-ND STM32F745IGK6TR STM32F745IGK6TR 52AC7521 761-STM32F745IGK6TR STM32F745IGK6TR STM32F745IGK6TR
Product Name Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, Arm Cortex-M7, 216Mhz, Ufbga-176; Product Range Stmicroelectronics IC MCU 32BIT 1MB FLASH 176UBGA Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 216 MHz 216 MHz 216 MHz 50 MHz 216 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 320 KB 320 KB 320 KB 320 KB 320 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details