Renesas Electronics Corporation 32-bit 32BIT 2MB Embedded Microcontroller MCU R7FA6M3AH3CFB#AA0

Description
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7FA6M3AH3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFB#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7FA6M3AH3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFB#AA 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-R7FA6M3AH3CFB#AA0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-R7FA6M3AH3CFB#AA0
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-R7FA6M3AH3CFB#AA0
IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7FA6M3AH3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFB#AA 0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 144LFQFP Product overview: R7FA6M3AH3CFB#AA0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R7FA6M3AH3CFB#AA0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322903-R7FA6M3AH3CFB#AA0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322903-R7FA6M3AH3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322903-R7FA6M3AH3CFB#AA0
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1322903-R7FA6M3AH3CF B#AA0 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M4 Speed: 120MHz Standard Package: 60 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 640K x 8 Data Converters: A/D 22x12b SAR; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 144-LFQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 144-LQFP ECCN: 5A992C SC Fake Threat In the Open Market: 81 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 559-R7FA6M3AH3CFB#AA 0,-1161-R7FA6M3AH3CF B#AA0 Base Product Number: R7FA6M3 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1322903-R7FA6M3AH3CFB#AA0
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Standard Package: 60
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, IrDA, MMC/SD, SCI, SPI, UART/USART, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 124
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 640K x 8
Data Converters: A/D 22x12b SAR; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 144-LFQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 144-LQFP
ECCN: 5A992C SC
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 559-R7FA6M3AH3CFB#AA0,-1161-R7FA6M3AH3CFB#AA0
Base Product Number: R7FA6M3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 559-R7FA6M3AH3CFB#AA0-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
MCU RA6 ARM CM4 120MHZ 2M/640K Q - 668-R7FA6M3AH3CFB#AA0 - Utmel Electronic Limited
Hong Kong, China
MCU RA6 ARM CM4 120MHZ 2M/640K Q
668-R7FA6M3AH3CFB#AA0
MCU RA6 ARM CM4 120MHZ 2M/640K Q 668-R7FA6M3AH3CFB#AA0
MCU RA6 ARM CM4 120MHZ 2M/640K Q

MCU RA6 ARM CM4 120MHZ 2M/640K Q

Supplier's Site
Embedded - Microcontrollers - R7FA6M3AH3CFB#AA0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R7FA6M3AH3CFB#AA0
Embedded - Microcontrollers R7FA6M3AH3CFB#AA0
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site Datasheet
Microcontrollers - R7FA6M3AH3CFB#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R7FA6M3AH3CFB#AA0
Microcontrollers R7FA6M3AH3CFB#AA0
ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

ARM® Cortex®-M4 RA6M3 Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-LFQFP (20x20)

Buy Now Datasheet
Microcontrollers - R7FA6M3AH3CFB#AA0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R7FA6M3AH3CFB#AA0
Microcontrollers R7FA6M3AH3CFB#AA0
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R7FA6M3AH3CFB#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R7FA6M3AH3CFB#AA0
Integrated Circuits (ICs) - Embedded - Microcontrollers R7FA6M3AH3CFB#AA0
IC MCU 32BIT 2MB FLASH 144LFQFP

IC MCU 32BIT 2MB FLASH 144LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R7FA6M3AH3CFB#AA0 1322903-R7FA6M3AH3CFB#AA0 559-R7FA6M3AH3CFB#AA0-ND 668-R7FA6M3AH3CFB#AA0 R7FA6M3AH3CFB#AA0 R7FA6M3AH3CFB#AA0 R7FA6M3AH3CFB#AA0 R7FA6M3AH3CFB#AA0
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU RA6 ARM CM4 120MHZ 2M/640K Q Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 24 MHz 120 MHz 120 MHz 120 MHz
RAM 640 KB 2000 KB 640 KB 640 KB 640 KB 640 KB 640 KB
ROM 64 KB 64 KB 2000 KB
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.3 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161OLMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers