Renesas Electronics Corporation 16-bit 16BIT 768KB Embedded Microcontroller MCU R5F3650TDFB#30

Description
IC MCU 16BIT 768KB FLSH 100LFQFP Product overview: R5F3650TDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TDFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 768KB FLSH 100LFQFP Product overview: R5F3650TDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TDFB#30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 768KB Embedded Microcontroller MCU - 685-R5F3650TDFB#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 768KB Embedded Microcontroller MCU
685-R5F3650TDFB#30
16-bit 16BIT 768KB Embedded Microcontroller MCU 685-R5F3650TDFB#30
IC MCU 16BIT 768KB FLSH 100LFQFP Product overview: R5F3650TDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TDFB#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 768KB FLSH 100LFQFP Product overview: R5F3650TDFB#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F3650TDFB#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F3650TDFB#30 - 792975-R5F3650TDFB#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F3650TDFB#30
792975-R5F3650TDFB#30
Embedded - Embedded - Microcontrollers - R5F3650TDFB#30 792975-R5F3650TDFB#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792975-R5F3650TDFB#3 0 Series: M16C M16C/60/65 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 32MHz Package: 100-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 47K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F3650 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-LFQFP (14x14) Alternative Parts (Cross-Reference): LC88F52H0AU-TQFP-H; MB90F342ASPFV-E1; LC88F52H0AUTE-2H; MB90F347EPMC; ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792975-R5F3650TDFB#30
Series: M16C M16C/60/65
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 32MHz
Package: 100-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 47K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F3650
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-LFQFP (14x14)
Alternative Parts (Cross-Reference): LC88F52H0AU-TQFP-H; MB90F342ASPFV-E1; LC88F52H0AUTE-2H; MB90F347EPMC;
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F3650TDFB#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F3650TDFB#30-ND
Microcontrollers R5F3650TDFB#30-ND
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F3650TDFB#30
16-bit Microcontrollers - MCU R5F3650TDFB#30
16-bit Microcontrollers - MCU MCU 3/5V 768K I-TEMP 100-LQFP Cu-Wire

16-bit Microcontrollers - MCU MCU 3/5V 768K I-TEMP 100-LQFP Cu-Wire

Buy Now Datasheet
Microcontrollers - R5F3650TDFB#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F3650TDFB#30
Microcontrollers R5F3650TDFB#30
IC MCU 16BIT 768KB FLSH 100LFQFP

IC MCU 16BIT 768KB FLSH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F3650TDFB#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F3650TDFB#30
Embedded - Microcontrollers R5F3650TDFB#30
IC MCU 16BIT 768KB FLSH 100LFQFP

IC MCU 16BIT 768KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F3650TDFB#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F3650TDFB#30
Microcontrollers R5F3650TDFB#30
M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

M16C/60 M16C™ M16C/60/65 Microcontroller IC 16-Bit 32MHz 768KB (768K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray - 668-R5F3650TDFB#30 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray
668-R5F3650TDFB#30
MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray 668-R5F3650TDFB#30
MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray

MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F3650TDFB#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F3650TDFB#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F3650TDFB#30
IC MCU 16BIT 768KB FLSH 100LFQFP

IC MCU 16BIT 768KB FLSH 100LFQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F3650TDFB#30 792975-R5F3650TDFB#30 R5F3650TDFB#30-ND R5F3650TDFB#30 R5F3650TDFB#30 R5F3650TDFB#30 R5F3650TDFB#30 668-R5F3650TDFB#30 R5F3650TDFB#30
Product Name 16-bit 16BIT 768KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F3650TDFB#30 Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers MCU 16-bit R8C M16C CISC 784KB Flash 3.3V/5V 100-Pin LQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
RAM 47 KB 768 KB 47 KB 47 KB 47 KB 47 KB 47 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers