STMicroelectronics, Inc. Microcontrollers STM8AF52AATAX

Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF52AATAX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF52AATAX-ND
Microcontrollers STM8AF52AATAX-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF52AATAX - 140499-STM8AF52AATAX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52AATAX
140499-STM8AF52AATAX
Embedded - Embedded - Microcontrollers - STM8AF52AATAX 140499-STM8AF52AATAX
Manufacturer: STMicroelectronics Win Source Part Number: 140499-STM8AF52AATAX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140499-STM8AF52AATAX
Packaging: Reel - TR
Core Processor: STM8A
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF52AATAX
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF52AATAX
Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52AATAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52AATAX can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52AATAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52AATAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52AATAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52AATAX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52AATAX
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52AATAX
8-bit Microcontrollers - MCU STM8AF52AATAX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Microcontrollers - STM8AF52AATAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52AATAX
Microcontrollers STM8AF52AATAX
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R - 761-STM8AF52AATAX - Utmel Electronic Limited
Hong Kong, China
MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R
761-STM8AF52AATAX
MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R 761-STM8AF52AATAX
MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R

MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R

Supplier's Site
Embedded - Microcontrollers - STM8AF52AATAX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52AATAX
Embedded - Microcontrollers STM8AF52AATAX
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF52AATAX-ND 140499-STM8AF52AATAX 685-STM8AF52AATAX STM8AF52AATAX STM8AF52AATAX STM8AF52AATAX 761-STM8AF52AATAX STM8AF52AATAX
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF52AATAX Automotive 8-bit 24 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers MCU 8-Bit STM8A STM8 CISC 128KB Flash 3.3V/5V 80-Pin LQFP T/R Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details