STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF6289TAY STM8AF6289TAY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795744-STM8AF6289TAY Series: STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6289 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): C8051F043R; C8051F023R; M38C25F9A-XXXHP; M38039FFHP#U0; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795744-STM8AF6289TAY Series: STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6289 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): C8051F043R; C8051F023R; M38C25F9A-XXXHP; M38039FFHP#U0; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF6289TAY - 795744-STM8AF6289TAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6289TAY
795744-STM8AF6289TAY
Embedded - Embedded - Microcontrollers - STM8AF6289TAY 795744-STM8AF6289TAY
Manufacturer: STMicroelectronics Win Source Part Number: 795744-STM8AF6289TAY Series: STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 24MHz Package: 64-LQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6289 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): C8051F043R; C8051F023R; M38C25F9A-XXXHP; M38039FFHP#U0; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795744-STM8AF6289TAY
Series: STM8A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 64-LQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF6289
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): C8051F043R; C8051F023R; M38C25F9A-XXXHP; M38039FFHP#U0;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM8AF6289TAY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6289TAY-ND
Microcontrollers STM8AF6289TAY-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF6289TAY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF6289TAY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6289TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6289TAY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF6289TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6289TAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6289TAY
8-bit Microcontrollers - MCU STM8AF6289TAY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 96kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 96kb Flash

Buy Now Datasheet
IC MCU 8BIT 64KB FLASH 64LQFP - 761-STM8AF6289TAY - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 64LQFP
761-STM8AF6289TAY
IC MCU 8BIT 64KB FLASH 64LQFP 761-STM8AF6289TAY
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6289TAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6289TAY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6289TAY
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM8AF6289TAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6289TAY
Microcontrollers STM8AF6289TAY
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6289TAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6289TAY
Embedded - Microcontrollers STM8AF6289TAY
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795744-STM8AF6289TAY STM8AF6289TAY-ND 685-STM8AF6289TAY STM8AF6289TAY 761-STM8AF6289TAY STM8AF6289TAY STM8AF6289TAY STM8AF6289TAY
Product Name Embedded - Embedded - Microcontrollers - STM8AF6289TAY Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU 8-bit Microcontrollers - MCU IC MCU 8BIT 64KB FLASH 64LQFP Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 4 KB 6 KB 6 KB 6 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details