Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F2134CKNFP#V0

Description
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CKNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CKNFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CKNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CKNFP#V0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2134CKNFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2134CKNFP#V0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CKNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CKNFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CKNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CKNFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1005703-R5F2134CKNFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1005703-R5F2134CKNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1005703-R5F2134CKNFP#V0
Win Source Part Number: 1005703-R5F2134CKNFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/3x/34K Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 36 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 10K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -20°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F2134 Product Status: Last Time Buy

Win Source Part Number: 1005703-R5F2134CKNFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/34K
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART, USB
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 10K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F2134
Product Status: Last Time Buy

Buy Now Datasheet
Microcontrollers - R5F2134CKNFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2134CKNFP#V0-ND
Microcontrollers R5F2134CKNFP#V0-ND
R8C R8C/3x/34K Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34K Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - R5F2134CKNFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2134CKNFP#V0
Microcontrollers R5F2134CKNFP#V0
R8C R8C/3x/34K Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34K Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2134CKNFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2134CKNFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2134CKNFP#V0
16-bit Microcontrollers - MCU R5F2134CKNFP#V0
16-bit Microcontrollers - MCU R8C34K 128K+4K 48LQPF -20 to +85C

16-bit Microcontrollers - MCU R8C34K 128K+4K 48LQPF -20 to +85C

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 48LFQFP - 668-R5F2134CKNFP#V0 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 48LFQFP
668-R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP 668-R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F2134CKNFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2134CKNFP#V0
Microcontrollers R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F2134CKNFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2134CKNFP#V0
Embedded - Microcontrollers R5F2134CKNFP#V0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2134CKNFP#V0 1005703-R5F2134CKNFP#V0 R5F2134CKNFP#V0-ND R5F2134CKNFP#V0 R5F2134CKNFP#V0 R5F2134CKNFP#V0 668-R5F2134CKNFP#V0 R5F2134CKNFP#V0 R5F2134CKNFP#V0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU IC MCU 16BIT 128KB FLASH 48LFQFP Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
RAM 10 KB 128 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts 3.3 volts 1.8 to 5.5 volts
Package Type Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details