Renesas Electronics Corporation Microcontrollers R5F21274SNFP#X6

Description
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21274SNFP#X6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21274SNFP#X6TR-ND
Microcontrollers R5F21274SNFP#X6TR-ND
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F21274SNFP#X6 - 119361-R5F21274SNFP#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21274SNFP#X6
119361-R5F21274SNFP#X6
Embedded - Embedded - Microcontrollers - R5F21274SNFP#X6 119361-R5F21274SNFP#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 119361-R5F21274SNFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Family Name: R5F21274 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): S9S12GN32F0MLC; S9S12GN32F0VLC; S9S12GN32F0CLC; S9S12VR48AF0CLCR; Introduction Date: February 03, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 119361-R5F21274SNFP#X6
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Family Name: R5F21274
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): S9S12GN32F0MLC; S9S12GN32F0VLC; S9S12GN32F0CLC; S9S12VR48AF0CLCR;
Introduction Date: February 03, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21274SNFP#X6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21274SNFP#X6
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F21274SNFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21274SNFP#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21274SNFP#X6
16-bit Microcontrollers - MCU R5F21274SNFP#X6
16-bit Microcontrollers - MCU MCU 3/5V 16+2K Pbfree 32LQFP T&R

16-bit Microcontrollers - MCU MCU 3/5V 16+2K Pbfree 32LQFP T&R

Buy Now Datasheet
Microcontrollers - R5F21274SNFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21274SNFP#X6
Microcontrollers R5F21274SNFP#X6
R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/27 Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21274SNFP#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21274SNFP#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21274SNFP#X6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F21274SNFP#X6
Microcontrollers R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
IC MCU 16BIT 16KB FLASH 32LQFP - 668-R5F21274SNFP#X6 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 16KB FLASH 32LQFP
668-R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP 668-R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - R5F21274SNFP#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21274SNFP#X6
Embedded - Microcontrollers R5F21274SNFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21274SNFP#X6TR-ND 119361-R5F21274SNFP#X6 685-R5F21274SNFP#X6 R5F21274SNFP#X6 R5F21274SNFP#X6 R5F21274SNFP#X6 R5F21274SNFP#X6 668-R5F21274SNFP#X6 R5F21274SNFP#X6
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F21274SNFP#X6 16-bit 16BIT 16KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 16BIT 16KB FLASH 32LQFP Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details