STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S903K3U3TR STM8S903K3U3TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898290-STM8S903K3U3T R Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898290-STM8S903K3U3T R Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S903K3U3TR - 898290-STM8S903K3U3TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S903K3U3TR
898290-STM8S903K3U3TR
Embedded - Embedded - Microcontrollers - STM8S903K3U3TR 898290-STM8S903K3U3TR
Manufacturer: STMicroelectronics Win Source Part Number: 898290-STM8S903K3U3T R Series: STM8S Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5) Core Processor: STM8 Speed: 16MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 28 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH EEPROM Size: 640 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 2.95V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898290-STM8S903K3U3TR
Series: STM8S
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: STM8
Speed: 16MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 28
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 2.95V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM8S903K3U3TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8S903K3U3TR-ND
Microcontrollers STM8S903K3U3TR-ND
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8S903K3U3TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8S903K3U3TR
8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8S903K3U3TR
8-bit MCU, 8KB Flash, 16MHz, 28 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8S903K3U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3U3TR can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, 16MHz, 28 I/O, UFQFPN, I2C, SPI, UART Product overview: STM8S903K3U3TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S903K3U3TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S903K3U3TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S903K3U3TR
Embedded - Microcontrollers STM8S903K3U3TR
IC MCU 8BIT 8KB FLASH 32UFQFPN

IC MCU 8BIT 8KB FLASH 32UFQFPN

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM - 761-STM8S903K3U3TR - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM
761-STM8S903K3U3TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM 761-STM8S903K3U3TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S903K3U3TR
8-bit Microcontrollers - MCU STM8S903K3U3TR
8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S903K3U3TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S903K3U3TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S903K3U3TR
IC MCU 8BIT 8KB FLASH 32UFQFPN

IC MCU 8BIT 8KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM8S903K3U3TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S903K3U3TR
Microcontrollers STM8S903K3U3TR
STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

STM8 STM8S Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898290-STM8S903K3U3TR STM8S903K3U3TR-ND 685-STM8S903K3U3TR STM8S903K3U3TR 761-STM8S903K3U3TR STM8S903K3U3TR STM8S903K3U3TR STM8S903K3U3TR
Product Name Embedded - Embedded - Microcontrollers - STM8S903K3U3TR Microcontrollers 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8BIT Ultralow MCU 8KB Flash 1KB RAM 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 8 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 640 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details