STMicroelectronics, Inc. Microcontrollers STM8L101G2U6

Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet
Description
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11557-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11557-ND
Microcontrollers 497-11557-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
8-bit 16MHz 4KB 1.5KB Embedded Microcontroller MCU - 685-STM8L101G2U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16MHz 4KB 1.5KB Embedded Microcontroller MCU
685-STM8L101G2U6
8-bit 16MHz 4KB 1.5KB Embedded Microcontroller MCU 685-STM8L101G2U6
8-bit MCU, 16MHz, 4KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101G2U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G2U6 can be used for catalog matching and distributor lookup.

8-bit MCU, 16MHz, 4KB Flash, 1.5KB RAM, UFQFPN, I2C/SPI/UART Product overview: STM8L101G2U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16MHz, 4KB, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16MHz, 4KB, 1.5KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L101G2U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8L101G2U6 - 1261540-STM8L101G2U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L101G2U6
1261540-STM8L101G2U6
Embedded - Embedded - Microcontrollers - STM8L101G2U6 1261540-STM8L101G2U6
Manufacturer: STMicroelectronics Win Source Part Number: 1261540-STM8L101G2U6 Series: STM8L EnergyLite Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8 Speed: 16MHz Package: 28-UFQFN Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Infrared, POR, PWM, WDT Number of I/O: 26 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 1.5K x 8 Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM8L101G2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 28-UFQFPN Alternative Parts (Cross-Reference): STM8L101G2U6TR; Introduction Date: December 19, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261540-STM8L101G2U6
Series: STM8L EnergyLite
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8
Speed: 16MHz
Package: 28-UFQFN
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Infrared, POR, PWM, WDT
Number of I/O: 26
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM8L101G2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 28-UFQFPN
Alternative Parts (Cross-Reference): STM8L101G2U6TR;
Introduction Date: December 19, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L101G2U6
8-bit Microcontrollers - MCU STM8L101G2U6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Buy Now Datasheet
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85 - 761-STM8L101G2U6 - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85
761-STM8L101G2U6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85 761-STM8L101G2U6
8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85

Supplier's Site
Embedded - Microcontrollers - STM8L101G2U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L101G2U6
Embedded - Microcontrollers STM8L101G2U6
IC MCU 8BIT 4KB FLASH 28UFQFPN

IC MCU 8BIT 4KB FLASH 28UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L101G2U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L101G2U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L101G2U6
IC MCU 8BIT 4KB FLASH 28UFQFPN

IC MCU 8BIT 4KB FLASH 28UFQFPN

Supplier's Site
Microcontrollers - STM8L101G2U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L101G2U6
Microcontrollers STM8L101G2U6
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11557-ND 685-STM8L101G2U6 1261540-STM8L101G2U6 STM8L101G2U6 761-STM8L101G2U6 STM8L101G2U6 STM8L101G2U6 STM8L101G2U6
Product Name Microcontrollers 8-bit 16MHz 4KB 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8L101G2U6 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 8-Bit UL PWR MCU 4Kbytes -40 to 85 Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz
RAM 1.5 KB 1.5 KB 4 KB 1.5 KB 1.5 KB 1.5 KB
ROM 4 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers