STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32L051C6T6TR STM32L051C6T6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 848840-STM32L051C6T6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L051C6T6TR-ND, 497-19012-1, 497-19012-2, 497-19012-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 848840-STM32L051C6T6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L051C6T6TR-ND, 497-19012-1, 497-19012-2, 497-19012-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32L051C6T6TR - 848840-STM32L051C6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L051C6T6TR
848840-STM32L051C6T6TR
Embedded - Embedded - Microcontrollers - STM32L051C6T6TR 848840-STM32L051C6T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 848840-STM32L051C6T6 TR Series: STM32L0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 37 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32L051C6T6TR-ND, 497-19012-1, 497-19012-2, 497-19012-6

Manufacturer: STMicroelectronics
Win Source Part Number: 848840-STM32L051C6T6TR
Series: STM32L0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 37
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32L051C6T6TR-ND, 497-19012-1, 497-19012-2, 497-19012-6

Buy Now Datasheet
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU
685-STM32L051C6T6TR
ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU 685-STM32L051C6T6TR
32-bit ARM Cortex-M0+ MCU, 32MHz, 32KB Flash, LQFP Product overview: STM32L051C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051C6T6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 32MHz, 32KB Flash, LQFP Product overview: STM32L051C6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L051C6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19012-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19012-1-ND
Microcontrollers 497-19012-1-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19012-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19012-2-ND
Microcontrollers 497-19012-2-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-19012-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19012-6-ND
Microcontrollers 497-19012-6-ND
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L051C6T6TR
ARM Microcontrollers - MCU STM32L051C6T6TR
ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32 Kbytes Flash, 32 MHz CPU

ARM Microcontrollers - MCU Ultra-low-power ARM Cortex-M0+ MCU with 32 Kbytes Flash, 32 MHz CPU

Buy Now Datasheet
Microcontrollers - STM32L051C6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32L051C6T6TR
Microcontrollers STM32L051C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32L051C6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L051C6T6TR
Microcontrollers STM32L051C6T6TR
ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0+ STM32L0 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R - 761-STM32L051C6T6TR - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R
761-STM32L051C6T6TR
MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R 761-STM32L051C6T6TR
MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R

MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R

Supplier's Site
Embedded - Microcontrollers - STM32L051C6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L051C6T6TR
Embedded - Microcontrollers STM32L051C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
32 Bit Microcontroller, Ultra Low Power, Arm Cortex-M0+, 32 Mhz, 32 Kb, 8 Kb, 48, Lqfp Rohs Compliant Stmicroelectronics - 52Y7769 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Ultra Low Power, Arm Cortex-M0+, 32 Mhz, 32 Kb, 8 Kb, 48, Lqfp Rohs Compliant Stmicroelectronics
52Y7769
32 Bit Microcontroller, Ultra Low Power, Arm Cortex-M0+, 32 Mhz, 32 Kb, 8 Kb, 48, Lqfp Rohs Compliant Stmicroelectronics 52Y7769
32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 32 KB, 8 KB, 48, LQFP RoHS Compliant: Yes

32 Bit Microcontroller, Ultra Low Power, ARM Cortex-M0+, 32 MHz, 32 KB, 8 KB, 48, LQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L051C6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L051C6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L051C6T6TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 848840-STM32L051C6T6TR 685-STM32L051C6T6TR 497-19012-1-ND STM32L051C6T6TR STM32L051C6T6TR STM32L051C6T6TR 761-STM32L051C6T6TR STM32L051C6T6TR 52Y7769 STM32L051C6T6TR
Product Name Embedded - Embedded - Microcontrollers - STM32L051C6T6TR ARM Cortex-M 32-bit 32MHz 32KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers MCU 32-Bit STM32L ARM Cortex M0+ RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R Embedded - Microcontrollers 32 Bit Microcontroller, Ultra Low Power, Arm Cortex-M0+, 32 Mhz, 32 Kb, 8 Kb, 48, Lqfp Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
I/O Ports 37 37 37
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 1.8 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3 volts 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, I2S SPI; UART; USART I²C; SPI; UART; USART; I2C, I2S, IrDA, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details