STMicroelectronics, Inc. ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU STM32L151RCY6TR

Description
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, USB, 51 I/O Product overview: STM32L151RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, USB, 51 I/O Product overview: STM32L151RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCY6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU - 685-STM32L151RCY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU
685-STM32L151RCY6TR
ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU 685-STM32L151RCY6TR
32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, USB, 51 I/O Product overview: STM32L151RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCY6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M3 MCU, 32MHz, 256KB Flash, USB, 51 I/O Product overview: STM32L151RCY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32MHz, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L151RCY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32L151RCY6TR - 038430-STM32L151RCY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32L151RCY6TR
038430-STM32L151RCY6TR
Embedded - Embedded - Microcontrollers - STM32L151RCY6TR 038430-STM32L151RCY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 038430-STM32L151RCY6 TR Packaging: Reel - TR Core Processor: ARM Cortex-M3 Number of I/O: 51 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 21x12b; D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 64-UFBGA, WLCSP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038430-STM32L151RCY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M3
Number of I/O: 51
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 21x12b; D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 64-UFBGA, WLCSP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32L151RCY6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32L151RCY6TR-ND
Microcontrollers STM32L151RCY6TR-ND
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32L151RCY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32L151RCY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32L151RCY6TR
IC MCU 32BIT 256KB FLASH 64WLCSP

IC MCU 32BIT 256KB FLASH 64WLCSP

Supplier's Site
Embedded - Microcontrollers - STM32L151RCY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32L151RCY6TR
Embedded - Microcontrollers STM32L151RCY6TR
IC MCU 32BIT 256KB FLASH 64WLCSP

IC MCU 32BIT 256KB FLASH 64WLCSP

Supplier's Site Datasheet
STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64 - 761-STM32L151RCY6TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64
761-STM32L151RCY6TR
STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64 761-STM32L151RCY6TR
STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64

STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64

Supplier's Site
Microcontrollers - STM32L151RCY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32L151RCY6TR
Microcontrollers STM32L151RCY6TR
ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-WLCSP (4.54x4.91)

ARM® Cortex®-M3 STM32L1 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 64-WLCSP (4.54x4.91)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32L151RCY6TR
ARM Microcontrollers - MCU STM32L151RCY6TR
ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

ARM Microcontrollers - MCU 32B ARM Cortex-M3 256Kb Flsh 32MHz CPU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32L151RCY6TR 038430-STM32L151RCY6TR STM32L151RCY6TR-ND STM32L151RCY6TR STM32L151RCY6TR 761-STM32L151RCY6TR STM32L151RCY6TR STM32L151RCY6TR
Product Name ARM Cortex-M 32-bit 32MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32L151RCY6TR Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers STMICROELECTRONICS STM32L151RCY6TR MCU, 32BIT, CORTEX-M3, 32MHZ, WLCSP-64 Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 3 volts
Serial Interface I2C, SPI, USB, IrDA, UART, USART, I2S SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C505L4EMCCFXQMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers