STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC584B70E5EHC0X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E5EHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E5EHC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E5EHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E5EHC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584B70E5EHC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584B70E5EHC0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584B70E5EHC0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E5EHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E5EHC0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E5EHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E5EHC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19520-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19520-1-ND
Microcontrollers 497-19520-1-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-19520-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19520-6-ND
Microcontrollers 497-19520-6-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet
Microcontrollers - 497-19520-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19520-2-ND
Microcontrollers 497-19520-2-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1002942-SPC584B70E5EHC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1002942-SPC584B70E5EHC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1002942-SPC584B70E5EHC0X
Win Source Part Number: 1002942-SPC584B70E5E HC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 4B-Line Core Processor: e200z420 Speed: 120MHz Package: Tape & Reel Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 124 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 64 ch x 1x10b SAR, 3x12b SAR Oscillator Type: Internal Package / Case: 144-TQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 5.5V, 1.14V ~ 1.26V ECCN: 5A991B4A Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19520-6,497-1952 0-2,497-19520-1 Base Product Number: SPC584

Win Source Part Number: 1002942-SPC584B70E5EHC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 4B-Line
Core Processor: e200z420
Speed: 120MHz
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 124
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 64 ch x 1x10b SAR, 3x12b SAR
Oscillator Type: Internal
Package / Case: 144-TQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V, 1.14V ~ 1.26V
ECCN: 5A991B4A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19520-6,497-19520-2,497-19520-1
Base Product Number: SPC584

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC584B70E5EHC0X
32-bit Microcontrollers - MCU SPC584B70E5EHC0X
32-bit Microcontrollers - MCU TQFP 144 20x20x1.0 1.0 ExpadDown

32-bit Microcontrollers - MCU TQFP 144 20x20x1.0 1.0 ExpadDown

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584B70E5EHC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584B70E5EHC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584B70E5EHC0X
IC MCU 32BIT 2MB FLASH 144ETQFP

IC MCU 32BIT 2MB FLASH 144ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC584B70E5EHC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584B70E5EHC0X
Embedded - Microcontrollers SPC584B70E5EHC0X
IC MCU 32BIT 2MB FLASH 144ETQFP

IC MCU 32BIT 2MB FLASH 144ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC584B70E5EHC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584B70E5EHC0X
Microcontrollers SPC584B70E5EHC0X
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 144-TQFP (20x20)

Buy Now Datasheet
Microcontrollers - SPC584B70E5EHC0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584B70E5EHC0X
Microcontrollers SPC584B70E5EHC0X
IC MCU 32BIT 2MB FLASH 144ETQFP

IC MCU 32BIT 2MB FLASH 144ETQFP

Supplier's Site Datasheet
32-BIT POWER ARCHITECTURE MCU FO - 761-SPC584B70E5EHC0X - Utmel Electronic Limited
Hong Kong, China
32-BIT POWER ARCHITECTURE MCU FO
761-SPC584B70E5EHC0X
32-BIT POWER ARCHITECTURE MCU FO 761-SPC584B70E5EHC0X
32-BIT POWER ARCHITECTURE MCU FO

32-BIT POWER ARCHITECTURE MCU FO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC584B70E5EHC0X 497-19520-1-ND 1002942-SPC584B70E5EHC0X SPC584B70E5EHC0X SPC584B70E5EHC0X SPC584B70E5EHC0X SPC584B70E5EHC0X SPC584B70E5EHC0X 761-SPC584B70E5EHC0X
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers 32-BIT POWER ARCHITECTURE MCU FO
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 40 MHz
Supply Voltage 1.14 to ? volts 3 to 1.26 volts 3 to 1.26 volts 1.26 volts 3 to 1.26 volts 1.2 volts
Bits Other; A/D 64 ch x 1x10b SAR, 3x12b SAR
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C167CRLMHAKXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers