STMicroelectronics, Inc. Microcontrollers STM32F417IGH6TR

Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F417IGH6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F417IGH6TR-ND
Microcontrollers STM32F417IGH6TR-ND
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
32-bit 1MB 168MHz BGA Embedded Microcontroller MCU - 685-STM32F417IGH6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1MB 168MHz BGA Embedded Microcontroller MCU
685-STM32F417IGH6TR
32-bit 1MB 168MHz BGA Embedded Microcontroller MCU 685-STM32F417IGH6TR
32-bit MCU, Cortex-M4, 1MB Flash, 168MHz, 176-pin BGA Product overview: STM32F417IGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 168MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 168MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6TR can be used for catalog matching and distributor lookup.

32-bit MCU, Cortex-M4, 1MB Flash, 168MHz, 176-pin BGA Product overview: STM32F417IGH6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 168MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 168MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F417IGH6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1262881-STM32F417IGH6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1262881-STM32F417IGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1262881-STM32F417IGH6TR
Win Source Part Number: 1262881-STM32F417IGH 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F4 Core Processor: ARM® Cortex®-M4 Speed: 168MHz Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT Number of I/O: 140 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 192K x 8 Data Converters: A/D 24x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 201-UFBGA Supplier Device Package: 176+25UFBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32F417

Win Source Part Number: 1262881-STM32F417IGH6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F4
Core Processor: ARM® Cortex®-M4
Speed: 168MHz
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, DCMI, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O: 140
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 201-UFBGA
Supplier Device Package: 176+25UFBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32F417

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F417IGH6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F417IGH6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F417IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F417IGH6TR
ARM Microcontrollers - MCU STM32F417IGH6TR
ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto

ARM Microcontrollers - MCU High-performance foundation line, ARM Cortex-M4 core with DSP and FPU, 1 Mbyte Flash, 168 MHz CPU, ART Accelerator, Ethernet, FSMC, HW crypto

Buy Now Datasheet
Embedded - Microcontrollers - STM32F417IGH6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F417IGH6TR
Embedded - Microcontrollers STM32F417IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 176UBGA - 761-STM32F417IGH6TR - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 176UBGA
761-STM32F417IGH6TR
IC MCU 32BIT 1MB FLASH 176UBGA 761-STM32F417IGH6TR
IC MCU 32BIT 1MB FLASH 176UBGA

IC MCU 32BIT 1MB FLASH 176UBGA

Supplier's Site
Microcontrollers - STM32F417IGH6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F417IGH6TR
Microcontrollers STM32F417IGH6TR
ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

ARM® Cortex®-M4 STM32F4 Microcontroller IC 32-Bit Single-Core 168MHz 1MB (1M x 8) FLASH 176+25UFBGA (10x10)

Buy Now Datasheet
Microcontrollers - STM32F417IGH6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F417IGH6TR
Microcontrollers STM32F417IGH6TR
IC MCU 32BIT 1MB FLASH 176UFBGA

IC MCU 32BIT 1MB FLASH 176UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F417IGH6TR-ND 685-STM32F417IGH6TR 1262881-STM32F417IGH6TR STM32F417IGH6TR STM32F417IGH6TR STM32F417IGH6TR 761-STM32F417IGH6TR STM32F417IGH6TR STM32F417IGH6TR
Product Name Microcontrollers 32-bit 1MB 168MHz BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers IC MCU 32BIT 1MB FLASH 176UBGA Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 168 MHz 26 MHz 168 MHz 168 MHz 26 MHz 168 MHz 168 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 192 KB 1000 KB 192 KB 192 KB 192 KB 192 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers