IC AUDIO INFOTAINMENT Product overview: STA2065P2 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA2065P2 can be used for catalog matching and distributor lookup.
IC AUDIO INFOTAINMENT
RF Microcontrollers - MCU MID INFOTAINMENT
IC AUDIO INFOTAINMENT
IC AUDIO INFOTAINMENT
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STA2065P2 | STA2065P2 | 761-STA2065P2 | STA2065P2 | STA2065P2 |
| Product Name | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | RF Microcontrollers - MCU MID INFOTAINMENT | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| Clock Speed | 624 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | |
| Serial Interface | I2C/SPI/UART | I²C; UART; USB; AC97, CAN, I2C, MSP, MMC/SD, SPDIF, SSP, UART, USB | CAN; I²C; UART; USB; AC97, CAN, I²C, MSP, MMC/SD, SPDIF, SSP, UART, USB | ||
| Package Type | Other; Tray | BGA; Other; 472-TFBGA | BGA; Other; 472-TFBGA | ||
| Pin Count | 472 |