Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F212DCSDFP#V2

Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSDFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSDFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F212DCSDFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F212DCSDFP#V2
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSDFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80LQFP Product overview: R5F212DCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212DCSDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F212DCSDFP#V2 - 792951-R5F212DCSDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212DCSDFP#V2
792951-R5F212DCSDFP#V2
Embedded - Embedded - Microcontrollers - R5F212DCSDFP#V2 792951-R5F212DCSDFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 792951-R5F212DCSDFP# V2 Series: R8C/2x/2D Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 80-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 71 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 20x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212DC Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): R5F212DCSDFP; R5F212DCSDFP#U0; Introduction Date: September 11, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792951-R5F212DCSDFP#V2
Series: R8C/2x/2D
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 80-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 71
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 7.5K x 8
Data Converters: A/D 20x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F212DC
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): R5F212DCSDFP; R5F212DCSDFP#U0;
Introduction Date: September 11, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F212DCSDFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212DCSDFP#V2-ND
Microcontrollers R5F212DCSDFP#V2-ND
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
IC MCU 16BIT 128KB FLASH 80LQFP - 668-R5F212DCSDFP#V2 - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 128KB FLASH 80LQFP
668-R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP 668-R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - R5F212DCSDFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212DCSDFP#V2
Microcontrollers R5F212DCSDFP#V2
R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

R8C R8C/2x/2D Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212DCSDFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212DCSDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - R5F212DCSDFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212DCSDFP#V2
Embedded - Microcontrollers R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - R5F212DCSDFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212DCSDFP#V2
Microcontrollers R5F212DCSDFP#V2
IC MCU 16BIT 128KB FLASH 80LQFP

IC MCU 16BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212DCSDFP#V2 792951-R5F212DCSDFP#V2 R5F212DCSDFP#V2-ND 668-R5F212DCSDFP#V2 R5F212DCSDFP#V2 R5F212DCSDFP#V2 R5F212DCSDFP#V2 R5F212DCSDFP#V2
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F212DCSDFP#V2 Microcontrollers IC MCU 16BIT 128KB FLASH 80LQFP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
RAM 7.5 KB 128 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 3.3 volts 5.5 volts 2.2 to 5.5 volts
Package Type Other; Tray LFQP; Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP Other; 80-LQFP QFP; Other; 80-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details