Ultra-low-power with FPU Arm Cortex-M4 MCU 80 MHz with 1 Mbyte of Flash memory, USB OTG, LCD, DFSDM Product overview: STM32L496QGI6P from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, ARM Cortex-M, 80 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 80 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32L496QGI6P can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
MCU, ARM CORTEX-M4, 80MHZ, UFBGA-132; Product Range:ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:320KB; No. of Pins:132Pins; MCU Case RoHS Compliant: Yes
ARM Microcontrollers - MCU Ultra-low-power with FPU ARM Cortex-M4 MCU 80 MHz with 1 Mbyte Flash, USB OTG, LCD, DFSDM
IC MCU 32BIT 1MB FLASH 132UFBGA
IC MCU 32BIT 1MB FLASH 132UFBGA
ARM® Cortex®-M4 STM32L4 Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 132-UFBGA (7x7)
IC MCU 32BIT 1MB FLASH 132UFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM32L496QGI6P | 497-17998-ND | 56AC6798 | STM32L496QGI6P | 761-STM32L496QGI6P | STM32L496QGI6P | STM32L496QGI6P | STM32L496QGI6P |
| Product Name | Low-Power ARM Cortex-M 80 MHz Embedded Microcontroller MCU | Microcontrollers | Mcu, Arm Cortex-M4, 80Mhz, Ufbga-132; Product Range Stmicroelectronics | ARM Microcontrollers - MCU | IC MCU 32BIT 1MB FLASH 132UFBGA | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 48 MHz | 80 MHz | 80 MHz | 48 MHz | 80 MHz | 80 MHz | ||
| Supply Voltage | 1.8 to ? volts | 1.71 to 3.6 volts | 3 volts | 3.6 volts | ||||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |||
| Bits | Other; A/D 19x12b; D/A 2x12b | |||||||
| RAM | 320 KB | 320 KB | 320 KB | 320 KB | 320 KB |