STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8L151C8U3 STM8L151C8U3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053900-STM8L151C8U3 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053900-STM8L151C8U3 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8L151C8U3 - 053900-STM8L151C8U3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8L151C8U3
053900-STM8L151C8U3
Embedded - Embedded - Microcontrollers - STM8L151C8U3 053900-STM8L151C8U3
Manufacturer: STMicroelectronics Win Source Part Number: 053900-STM8L151C8U3 Packaging: Tray Core Processor: STM8 Number of I/O: 41 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 25x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 16MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053900-STM8L151C8U3
Packaging: Tray
Core Processor: STM8
Number of I/O: 41
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 25x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 64KB 16MHz Embedded Microcontroller MCU - 685-STM8L151C8U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 16MHz Embedded Microcontroller MCU
685-STM8L151C8U3
8-bit 64KB 16MHz Embedded Microcontroller MCU 685-STM8L151C8U3
8-bit MCU, 64KB Flash, 16MHz, I2C/SPI/UART, UFQFPN Product overview: STM8L151C8U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U3 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 16MHz, I2C/SPI/UART, UFQFPN Product overview: STM8L151C8U3 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8L151C8U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18973-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18973-ND
Microcontrollers 497-18973-ND
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8L151C8U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8L151C8U3
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8L151C8U3
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site
MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray - 761-STM8L151C8U3 - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray
761-STM8L151C8U3
MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray 761-STM8L151C8U3
MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray

MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray

Supplier's Site
Embedded - Microcontrollers - STM8L151C8U3 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8L151C8U3
Embedded - Microcontrollers STM8L151C8U3
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8L151C8U3
8-bit Microcontrollers - MCU STM8L151C8U3
8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 64Kb

8-bit Microcontrollers - MCU Ultra-Lo-pwr 8-bit MCU 64Kb

Buy Now Datasheet
Microcontrollers - STM8L151C8U3 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8L151C8U3
Microcontrollers STM8L151C8U3
IC MCU 8BIT 64KB FLASH 48UFQFPN

IC MCU 8BIT 64KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8L151C8U3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8L151C8U3
Microcontrollers STM8L151C8U3
STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

STM8 STM8L EnergyLite Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 053900-STM8L151C8U3 685-STM8L151C8U3 497-18973-ND STM8L151C8U3 761-STM8L151C8U3 STM8L151C8U3 STM8L151C8U3 STM8L151C8U3 STM8L151C8U3
Product Name Embedded - Embedded - Microcontrollers - STM8L151C8U3 8-bit 64KB 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit STM8L STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 48-Pin UFQFPN EP Tray Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers