Renesas Electronics Corporation 16-bit 16BIT 4KB Embedded Microcontroller MCU R5F10267ASP#X0

Description
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10267ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10267ASP#X0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10267ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10267ASP#X0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 4KB Embedded Microcontroller MCU - 685-R5F10267ASP#X0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 4KB Embedded Microcontroller MCU
685-R5F10267ASP#X0
16-bit 16BIT 4KB Embedded Microcontroller MCU 685-R5F10267ASP#X0
IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10267ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10267ASP#X0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 4KB FLASH 20LSSOP Product overview: R5F10267ASP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F10267ASP#X0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F10267ASP#X0TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F10267ASP#X0TR-ND
Microcontrollers R5F10267ASP#X0TR-ND
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now
Embedded - Embedded - Microcontrollers - R5F10267ASP#X0 - 792899-R5F10267ASP#X0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F10267ASP#X0
792899-R5F10267ASP#X0
Embedded - Embedded - Microcontrollers - R5F10267ASP#X0 792899-R5F10267ASP#X0
Manufacturer: Renesas Electronics America Win Source Part Number: 792899-R5F10267ASP#X 0 Series: RL78/G12 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: RL78 Speed: 24MHz Package: 20-LSSOP (0.173", 4.40mm Width) Core Size: 16-Bit Connectivity: CSI, I2C, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 512 x 8 Data Converters: A/D 11x8/10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F10267 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-LSSOP Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Renesas Electronics America
Win Source Part Number: 792899-R5F10267ASP#X0
Series: RL78/G12
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: RL78
Speed: 24MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Core Size: 16-Bit
Connectivity: CSI, I2C, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 512 x 8
Data Converters: A/D 11x8/10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F10267
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-LSSOP
Alternative Parts (Cross-Reference): S9S12GN32F1CTJR; S9S12GN32F1MTJ; S9S12GN32F1CTJ; S9S12GN32F1VTJR;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F10267ASP#X0
16-bit Microcontrollers - MCU R5F10267ASP#X0
16-bit Microcontrollers - MCU RL78G12 4+2/0.5 20SSOP 4.4x6.5 T&R

16-bit Microcontrollers - MCU RL78G12 4+2/0.5 20SSOP 4.4x6.5 T&R

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F10267ASP#X0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F10267ASP#X0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F10267ASP#X0
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F10267ASP#X0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F10267ASP#X0
Embedded - Microcontrollers R5F10267ASP#X0
IC MCU 16BIT 4KB FLASH 20LSSOP

IC MCU 16BIT 4KB FLASH 20LSSOP

Supplier's Site Datasheet
MCU CPU RL78G12 16BIT 20SSOP - 668-R5F10267ASP#X0 - Utmel Electronic Limited
Hong Kong, China
MCU CPU RL78G12 16BIT 20SSOP
668-R5F10267ASP#X0
MCU CPU RL78G12 16BIT 20SSOP 668-R5F10267ASP#X0
MCU CPU RL78G12 16BIT 20SSOP

MCU CPU RL78G12 16BIT 20SSOP

Supplier's Site
Microcontrollers - R5F10267ASP#X0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F10267ASP#X0
Microcontrollers R5F10267ASP#X0
RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP

RL78 RL78/G12 Microcontroller IC 16-Bit 24MHz 4KB (4K x 8) FLASH 20-LSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F10267ASP#X0 R5F10267ASP#X0TR-ND 792899-R5F10267ASP#X0 R5F10267ASP#X0 R5F10267ASP#X0 R5F10267ASP#X0 668-R5F10267ASP#X0 R5F10267ASP#X0
Product Name 16-bit 16BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F10267ASP#X0 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers MCU CPU RL78G12 16BIT 20SSOP Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 0.5120 KB 0.5120 KB 4 KB 512 KB 0.5120 KB 0.5120 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
I/O Ports 18 18 14
Package Type Other; Tape & Reel (TR) Other; "20-LSSOP (0.173"", 4.40mm Width)" SSOP SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) SSOP; Other; 20-LSSOP (0.173, 4.40mm Width) SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details