Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1076CGSP#V0

Description
Win Source Part Number: 1087316-R5F1076CGSP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/I1A Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F1006CASP#V0; R5F1006EASP#V0; R5F1006AASP#V0R5F107 6CGSP-V0; ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F1076
Request a Quote Datasheet
Description
Win Source Part Number: 1087316-R5F1076CGSP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/I1A Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F1006CASP#V0; R5F1006EASP#V0; R5F1006AASP#V0R5F107 6CGSP-V0; ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F1076
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087316-R5F1076CGSP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087316-R5F1076CGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087316-R5F1076CGSP#V0
Win Source Part Number: 1087316-R5F1076CGSP# V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RL78/I1A Core Processor: RL78 Speed: 32MHz Package: Tray Standard Package: 80 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I²C, LINbus, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 13 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Data Converters: A/D 6x8/10b Oscillator Type: Internal Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-LSSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): R5F1006CASP#V0; R5F1006EASP#V0; R5F1006AASP#V0R5F107 6CGSP-V0; ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F1076

Win Source Part Number: 1087316-R5F1076CGSP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RL78/I1A
Core Processor: RL78
Speed: 32MHz
Package: Tray
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I²C, LINbus, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 13
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Data Converters: A/D 6x8/10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): R5F1006CASP#V0; R5F1006EASP#V0; R5F1006AASP#V0R5F1076CGSP-V0;
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F1076

Buy Now Datasheet
Microcontrollers - R5F1076CGSP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F1076CGSP#V0-ND
Microcontrollers R5F1076CGSP#V0-ND
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now Datasheet
 - R5F1076CGSP#V0 - Rochester Electronics
Newburyport, MA, United States
RL78/I1A - Microcontroller, 16-Bit, FLASH, RL78 CPU

RL78/I1A - Microcontroller, 16-Bit, FLASH, RL78 CPU

Supplier's Site Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F1076CGSP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F1076CGSP#V0
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F1076CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1076CGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1076CGSP#V0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20LSSOP Product overview: R5F1076CGSP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F1076CGSP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F1076CGSP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F1076CGSP#V0
Microcontrollers R5F1076CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F1076CGSP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F1076CGSP#V0
Embedded - Microcontrollers R5F1076CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site Datasheet
MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray - 668-R5F1076CGSP#V0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray
668-R5F1076CGSP#V0
MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray 668-R5F1076CGSP#V0
MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray

MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F1076CGSP#V0
16-bit Microcontrollers - MCU R5F1076CGSP#V0
16-bit Microcontrollers - MCU RL78I1A 32+0/2KB 20SSOP Tray

16-bit Microcontrollers - MCU RL78I1A 32+0/2KB 20SSOP Tray

Buy Now Datasheet
Microcontrollers - R5F1076CGSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1076CGSP#V0
Microcontrollers R5F1076CGSP#V0
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Microcontrollers - R5F1076CGSP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F1076CGSP#V0
Microcontrollers R5F1076CGSP#V0
RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

RL78 RL78/I1A Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 20-LSSOP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F1076CGSP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F1076CGSP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F1076CGSP#V0
IC MCU 16BIT 32KB FLASH 20LSSOP

IC MCU 16BIT 32KB FLASH 20LSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1087316-R5F1076CGSP#V0 R5F1076CGSP#V0-ND R5F1076CGSP#V0 685-R5F1076CGSP#V0 R5F1076CGSP#V0 R5F1076CGSP#V0 668-R5F1076CGSP#V0 R5F1076CGSP#V0 R5F1076CGSP#V0 R5F1076CGSP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers MCU 16-bit RL78 CISC 32KB Flash 3.3V/5V 20-Pin LSSOP Tray 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CD3215B01ZQZR - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7722AM-ND - DigiKey
Infineon Technologies AG
View Details
3 suppliers