Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F364A6NFA#U0

Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F364A6NFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6NFA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F364A6NFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6NFA#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F364A6NFA#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F364A6NFA#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F364A6NFA#U0
IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F364A6NFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6NFA#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: R5F364A6NFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F364A6NFA#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F364A6NFA#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F364A6NFA#U0-ND
Microcontrollers R5F364A6NFA#U0-ND
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F364A6NFA#U0 - 792974-R5F364A6NFA#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F364A6NFA#U0
792974-R5F364A6NFA#U0
Embedded - Embedded - Microcontrollers - R5F364A6NFA#U0 792974-R5F364A6NFA#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 792974-R5F364A6NFA#U 0 Series: M16C M16C/60/64A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: M16C/60 Speed: 25MHz Package: 100-BQFP Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SIO, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 12K x 8 Data Converters: A/D 26x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: R5F364A6 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): MB90F549PFV-E1; MB90F428GBPF; MB90F548GLPF; MB90F549GSPFV; Introduction Date: February 03, 2009 ECCN: 3A991 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792974-R5F364A6NFA#U0
Series: M16C M16C/60/64A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: M16C/60
Speed: 25MHz
Package: 100-BQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SIO, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 12K x 8
Data Converters: A/D 26x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: R5F364A6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): MB90F549PFV-E1; MB90F428GBPF; MB90F548GLPF; MB90F549GSPFV;
Introduction Date: February 03, 2009
ECCN: 3A991
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F364A6NFA#U0
16-bit Microcontrollers - MCU R5F364A6NFA#U0
16-bit Microcontrollers - MCU MCU 3/5V 128K PB-Free 100-QFP

16-bit Microcontrollers - MCU MCU 3/5V 128K PB-Free 100-QFP

Buy Now Datasheet
MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray - 668-R5F364A6NFA#U0 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray
668-R5F364A6NFA#U0
MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray 668-R5F364A6NFA#U0
MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray

MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F364A6NFA#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F364A6NFA#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F364A6NFA#U0
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site
Embedded - Microcontrollers - R5F364A6NFA#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F364A6NFA#U0
Embedded - Microcontrollers R5F364A6NFA#U0
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet
Microcontrollers - R5F364A6NFA#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F364A6NFA#U0
Microcontrollers R5F364A6NFA#U0
M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

M16C/60 M16C™ M16C/60/64A Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F364A6NFA#U0 R5F364A6NFA#U0-ND 792974-R5F364A6NFA#U0 R5F364A6NFA#U0 668-R5F364A6NFA#U0 R5F364A6NFA#U0 R5F364A6NFA#U0 R5F364A6NFA#U0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F364A6NFA#U0 16-bit Microcontrollers - MCU MCU 16-bit M16C CISC 144KB Flash 5V 100-Pin PQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 12 KB 12 KB 128 KB 12 KB 12 KB 12 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 3.3 volts 5.5 volts
Package Type Other; Tray Other; 100-BQFP QFP; Other; 100-BQFP Other; 100-BQFP QFP; Other; 100-BQFP
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167CRLMHAFXUMA1 - 893550-C167CRLMHAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details